FIXED IND 68UH 180MA 3.4 OHM SMD Product overview: B82422H1683J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 180MA, 3.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 180MA, 3.4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1683J000 can be used for catalog matching and distributor lookup.
FIXED IND 68UH 180MA 3.4 OHM SMD
68µH Unshielded Wirewound Inductor 180mA 3.4Ohm Max 2-SMD, J-Lead
FIXED IND 68UH 180MA 3.4 OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82422H1683J000 | 495-B82422H1683J000CT-ND |
| Product Name | SMD 68UH 180MA 3.4 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 68 microH |