EPCOS AG Fixed Inductors B82422H1103K000

Description
10µH Unshielded Wirewound Inductor 500mA 460mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 500mA 460mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2638-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2638-2-ND
Fixed Inductors 495-2638-2-ND
10µH Unshielded Wirewound Inductor 500mA 460mOhm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 500mA 460mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2638-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2638-6-ND
Fixed Inductors 495-2638-6-ND
10µH Unshielded Wirewound Inductor 500mA 460mOhm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 500mA 460mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2638-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2638-1-ND
Fixed Inductors 495-2638-1-ND
10µH Unshielded Wirewound Inductor 500mA 460mOhm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 500mA 460mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1272964-B82422H1103K000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272964-B82422H1103K000
Inductors, Coils, Chokes - Fixed Inductors 1272964-B82422H1103K000
Win Source Part Number: 1272964-B82422H1103K 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 12 @ 2.52MHz Frequency - Self Resonant: 30MHz Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 460mOhm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: B82422H1103K,495-263 8-2,495-2638-1,495-2 638-6

Win Source Part Number: 1272964-B82422H1103K000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 2.52MHz
Frequency - Self Resonant: 30MHz
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 460mOhm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: B82422H1103K,495-2638-2,495-2638-1,495-2638-6

Buy Now Datasheet
Automotive 10uH 2.52MHz 0.5A Inductor and Choke - 71-B82422H1103K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 2.52MHz 0.5A Inductor and Choke
71-B82422H1103K000
Automotive 10uH 2.52MHz 0.5A Inductor and Choke 71-B82422H1103K000
Inductor Power Chip Molded Wirewound 10uH 10% 2.52MHz 12Q-Factor Ferrite 0.5A 0.48Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1103K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 2.52MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 2.52MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1103K000 can be used for catalog matching and distributor lookup.

Inductor Power Chip Molded Wirewound 10uH 10% 2.52MHz 12Q-Factor Ferrite 0.5A 0.48Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1103K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 2.52MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 2.52MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1103K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 10Uh 500Ma 10% 30Mhz; Inductance Epcos - 69K9625 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 10Uh 500Ma 10% 30Mhz; Inductance Epcos
69K9625
Chip Inductor, 10Uh 500Ma 10% 30Mhz; Inductance Epcos 69K9625
CHIP INDUCTOR, 10UH 500MA 10% 30MHZ; Inductance:10µH; DC Resistance Max:0.46ohm; Self Resonant Frequency:30MHz; DC Current Rating:500mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422H Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 10UH 500MA 10% 30MHZ; Inductance:10µH; DC Resistance Max:0.46ohm; Self Resonant Frequency:30MHz; DC Current Rating:500mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422H Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Inductor, 10Uh 500Ma 10% 30Mhz, Full Reel; Inductance Epcos - 28X2010 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 10Uh 500Ma 10% 30Mhz, Full Reel; Inductance Epcos
28X2010
Chip Inductor, 10Uh 500Ma 10% 30Mhz, Full Reel; Inductance Epcos 28X2010
CHIP INDUCTOR, 10UH 500MA 10% 30MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:0.46ohm; Self Resonant Frequency:30MHz; DC Current Rating:500mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422H Series RoHS Compliant: Yes

CHIP INDUCTOR, 10UH 500MA 10% 30MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:0.46ohm; Self Resonant Frequency:30MHz; DC Current Rating:500mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422H Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2638-2-ND 1272964-B82422H1103K000 71-B82422H1103K000 69K9625
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Automotive 10uH 2.52MHz 0.5A Inductor and Choke Chip Inductor, 10Uh 500Ma 10% 30Mhz; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N2 0402DC-3N2XJRW , 0402DC-3N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details