EPCOS AG Fixed Inductors B82422A3330J100

Description
33nH Unshielded Wirewound Inductor 540mA 170mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 540mA 170mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3330J100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3330J100-ND
Fixed Inductors B82422A3330J100-ND
33nH Unshielded Wirewound Inductor 540mA 170mOhm Max 2-SMD, J-Lead

33nH Unshielded Wirewound Inductor 540mA 170mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1115086-B82422A3330J100
Inductors, Coils, Chokes - Fixed Inductors 1115086-B82422A3330J100
Win Source Part Number: 1115086-B82422A3330J 100 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 33 nH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 6,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 20 @ 50MHz Frequency - Self Resonant: 1.7GHz Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 170mOhm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): B82422-A3330-J100; B82422-A3330J100; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 540 mA Inductance Frequency - Test: 10 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1115086-B82422A3330J100
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 33 nH
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 6,000
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 20 @ 50MHz
Frequency - Self Resonant: 1.7GHz
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 170mOhm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): B82422-A3330-J100; B82422-A3330J100;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 540 mA
Inductance Frequency - Test: 10 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
SMD 540MA 170MOHM Inductor and Choke - 71-B82422A3330J100 - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 540MA 170MOHM Inductor and Choke
71-B82422A3330J100
SMD 540MA 170MOHM Inductor and Choke 71-B82422A3330J100
FIXED IND 33NH 540MA 170MOHM SMD Product overview: B82422A3330J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 540MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 540MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3330J100 can be used for catalog matching and distributor lookup.

FIXED IND 33NH 540MA 170MOHM SMD Product overview: B82422A3330J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 540MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 540MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3330J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A3330J100-ND 1115086-B82422A3330J100 71-B82422A3330J100
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 540MA 170MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-6N2XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details