EPCOS AG Inductors, Coils, Chokes - Fixed Inductors B82422A1104J100

Description
Win Source Part Number: 1047952-B82422A1104J 100 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 27 @ 2.52MHz Frequency - Self Resonant: 7MHz Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 11.5Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): 77F101J-TR-RC; PM1210-101J-RC; LQH32MN101J23L; CM453232-101JL; NLV32T-101J-PF; NLV32T-101J-EFB82422 -A1104-J100; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 65 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-75627-1,495-7562 7-2,B82422A1104J100- ND,495-75627-6
Request a Quote Datasheet
Description
Win Source Part Number: 1047952-B82422A1104J 100 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 27 @ 2.52MHz Frequency - Self Resonant: 7MHz Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 11.5Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): 77F101J-TR-RC; PM1210-101J-RC; LQH32MN101J23L; CM453232-101JL; NLV32T-101J-PF; NLV32T-101J-EFB82422 -A1104-J100; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 65 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-75627-1,495-7562 7-2,B82422A1104J100- ND,495-75627-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1047952-B82422A1104J100
Inductors, Coils, Chokes - Fixed Inductors 1047952-B82422A1104J100
Win Source Part Number: 1047952-B82422A1104J 100 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SIMID Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 27 @ 2.52MHz Frequency - Self Resonant: 7MHz Package / Case: 2-SMD, J-Lead DC Resistance (DCR): 11.5Ohm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): 77F101J-TR-RC; PM1210-101J-RC; LQH32MN101J23L; CM453232-101JL; NLV32T-101J-PF; NLV32T-101J-EFB82422 -A1104-J100; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 65 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: 495-75627-1,495-7562 7-2,B82422A1104J100- ND,495-75627-6

Win Source Part Number: 1047952-B82422A1104J100
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 27 @ 2.52MHz
Frequency - Self Resonant: 7MHz
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 11.5Ohm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): 77F101J-TR-RC; PM1210-101J-RC; LQH32MN101J23L; CM453232-101JL; NLV32T-101J-PF; NLV32T-101J-EFB82422-A1104-J100;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 65 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: 495-75627-1,495-75627-2,B82422A1104J100-ND,495-75627-6

Buy Now Datasheet
Automotive 100uH 100KHz 0.065A Inductor and Choke - 71-B82422A1104J100 - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive 100uH 100KHz 0.065A Inductor and Choke
71-B82422A1104J100
Automotive 100uH 100KHz 0.065A Inductor and Choke 71-B82422A1104J100
Inductor RF Molded Wirewound 100uH 5% 100KHz 27Q-Factor Ferrite 0.065A 11.5Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1104J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 0.065A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 0.065A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1104J100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 100uH 5% 100KHz 27Q-Factor Ferrite 0.065A 11.5Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A1104J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 0.065A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 0.065A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A1104J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-75627-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75627-2-ND
Fixed Inductors 495-75627-2-ND
100µH Unshielded Wirewound Inductor 65mA 11.5Ohm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 65mA 11.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-75627-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75627-6-ND
Fixed Inductors 495-75627-6-ND
100µH Unshielded Wirewound Inductor 65mA 11.5Ohm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 65mA 11.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-75627-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75627-1-ND
Fixed Inductors 495-75627-1-ND
100µH Unshielded Wirewound Inductor 65mA 11.5Ohm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 65mA 11.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 100Uh, 7Mhz, 1210 Rohs Compliant Epcos - 92AH4054 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 7Mhz, 1210 Rohs Compliant Epcos
92AH4054
Inductor, 100Uh, 7Mhz, 1210 Rohs Compliant Epcos 92AH4054
INDUCTOR, 100UH, 7MHZ, 1210 ROHS COMPLIANT: YES

INDUCTOR, 100UH, 7MHZ, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1047952-B82422A1104J100 71-B82422A1104J100 495-75627-2-ND 92AH4054
Product Name Inductors, Coils, Chokes - Fixed Inductors Automotive 100uH 100KHz 0.065A Inductor and Choke Fixed Inductors Inductor, 100Uh, 7Mhz, 1210 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound RF
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-1N2 0201HT-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details