Abracon, LLC AMCV-1210H AMCV-1210H-140-T

Description
RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 10 V Maximum DC Volts: 14 V Varistor Voltage (Min): 16 V Varistor Voltage (Typ): 19 V Varistor Voltage (Max): 22 V Current - Surge: 400 A Energy: 1.2 J Number of Circuits: 1 Capacitance @ Frequency: 1800pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 1210 (3225 Metric) Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 10 V Maximum DC Volts: 14 V Varistor Voltage (Min): 16 V Varistor Voltage (Typ): 19 V Varistor Voltage (Max): 22 V Current - Surge: 400 A Energy: 1.2 J Number of Circuits: 1 Capacitance @ Frequency: 1800pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 1210 (3225 Metric) Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCV-1210H - AMCV-1210H-140-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 10 V Maximum DC Volts: 14 V Varistor Voltage (Min): 16 V Varistor Voltage (Typ): 19 V Varistor Voltage (Max): 22 V Current - Surge: 400 A Energy: 1.2 J Number of Circuits: 1 Capacitance @ Frequency: 1800pF @ 1kHz Operating Temperature: -55°C ~ 85°C (TA) Package / Case: 1210 (3225 Metric) Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCV-1210H
  • Maximum AC Volts: 10 V
  • Maximum DC Volts: 14 V
  • Varistor Voltage (Min): 16 V
  • Varistor Voltage (Typ): 19 V
  • Varistor Voltage (Max): 22 V
  • Current - Surge: 400 A
  • Energy: 1.2 J
  • Number of Circuits: 1
  • Capacitance @ Frequency: 1800pF @ 1kHz
  • Operating Temperature: -55°C ~ 85°C (TA)
  • Package / Case: 1210 (3225 Metric)
  • Part Status: Active
Supplier's Site Datasheet
Varistors, MOVs - 535-AMCV-1210H-140-TTR-ND - DigiKey
Thief River Falls, MN, United States
19V 400A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

19V 400A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Varistors Varistors
Product Number AMCV-1210H-140-T 535-AMCV-1210H-140-TTR-ND
Product Name AMCV-1210H Varistors, MOVs
Operating DC Voltage 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
CHIP VARISTOR - AVR-M1005C120MTACC - TDK Corporation
Specs
Operating DC Voltage 9.6 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details