EPCOS AG Varistors, MOVs B72220R2131K101

Description
205V 10kA Varistor 1 Circuit Through Hole Disc 23mm
Request a Quote
Description
205V 10kA Varistor 1 Circuit Through Hole Disc 23mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Varistor, MOV, 340V, Disc 20mm, is a metal oxide varistor designed for voltage clamping applications. It features a wide operating voltage range of 130 to 750V RMS and is self-protected under abnormal overvoltage conditions. The product is constructed with a round varistor element and has a flame-retardant epoxy resin coating compliant with UL 94 V-0 standards. It includes tinned copper wire terminals for reliable connectivity. This varistor is suitable for various applications, including home appliances, power supplies, inverters, photovoltaic systems, drives, lighting applications, communication and data systems, and smart meters. It has received multiple certifications, including UL approval to UL 1449, 4th edition, and IEC 61051-2-2 certification, ensuring its reliability and safety in electronic circuits. The operating temperature range is from -40°C to +85°C, making it versatile for different environmental conditions.

Datasheet Summary
Powered by GS/AI

The Varistor, MOV, 340V, Disc 20mm, is a metal oxide varistor designed for voltage clamping applications. It features a wide operating voltage range of 130 to 750V RMS and is self-protected under abnormal overvoltage conditions. The product is constructed with a round varistor element and has a flame-retardant epoxy resin coating compliant with UL 94 V-0 standards. It includes tinned copper wire terminals for reliable connectivity. This varistor is suitable for various applications, including home appliances, power supplies, inverters, photovoltaic systems, drives, lighting applications, communication and data systems, and smart meters. It has received multiple certifications, including UL approval to UL 1449, 4th edition, and IEC 61051-2-2 certification, ensuring its reliability and safety in electronic circuits. The operating temperature range is from -40°C to +85°C, making it versatile for different environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-77241-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-77241-ND
Varistors, MOVs 495-77241-ND
205V 10kA Varistor 1 Circuit Through Hole Disc 23mm

205V 10kA Varistor 1 Circuit Through Hole Disc 23mm

Buy Now Datasheet
Varistor, Mov, 340V, Disc 20Mm Rohs Compliant Epcos - 69AH6855 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 340V, Disc 20Mm Rohs Compliant Epcos
69AH6855
Varistor, Mov, 340V, Disc 20Mm Rohs Compliant Epcos 69AH6855
VARISTOR, MOV, 340V, DISC 20MM ROHS COMPLIANT: YES

VARISTOR, MOV, 340V, DISC 20MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number 495-77241-ND 69AH6855
Product Name Varistors, MOVs Varistor, Mov, 340V, Disc 20Mm Rohs Compliant Epcos
Mounting Option Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 5 mm (0.1969 inch)
Mounting Option Through Hole
View Details
Varistors, MOVs - 495-75942-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers