EPCOS AG Varistors, MOVs B72210S0301K101

Description
470V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm
Request a Quote Datasheet
Description
470V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-3788-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-3788-ND
Varistors, MOVs 495-3788-ND
470V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm

470V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm

Buy Now Datasheet
VARISTOR, 47.0J, 300VAC - 3410-B72210S0301K101 - Utmel Electronic Limited
Hong Kong, China
VARISTOR, 47.0J, 300VAC
3410-B72210S0301K101
VARISTOR, 47.0J, 300VAC 3410-B72210S0301K101
VARISTOR, 47.0J, 300VAC

VARISTOR, 47.0J, 300VAC

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 495-3788-ND 3410-B72210S0301K101
Product Name Varistors, MOVs VARISTOR, 47.0J, 300VAC
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C) -40 to 185 F (-40 to 85 C)
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating AC Voltage 250 volts
View Details
Varistors, MOVs - 478-11467-6-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers