TDK Corporation CHIP VARISTOR AVRM1005C6R8NT331N

Description
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet
Description
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIP VARISTOR - AVRM1005C6R8NT331N - TDK Corporation
Chuo, Tokyo, Japan
CHIP VARISTOR
AVRM1005C6R8NT331N
CHIP VARISTOR AVRM1005C6R8NT331N
Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Chip varistor is ESD protection device. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Supplier's Site
Varistors, MOVs - 445-174352-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-174352-2-ND
Varistors, MOVs 445-174352-2-ND
6.8V 24A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)

6.8V 24A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-174352-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-174352-6-ND
Varistors, MOVs 445-174352-6-ND
6.8V 24A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)

6.8V 24A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-174352-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-174352-1-ND
Varistors, MOVs 445-174352-1-ND
6.8V 24A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)

6.8V 24A Varistor 1 Circuit Surface Mount 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Varistors Varistors
Product Number AVRM1005C6R8NT331N 445-174352-2-ND
Product Name CHIP VARISTOR Varistors, MOVs
Operating DC Voltage 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating DC Voltage 95 volts
View Details
Varistors, MOVs - 495-2596-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers