TDK Corporation CHIP VARISTOR AVRL161A1R1NTB

Description
L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet
Description
L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIP VARISTOR - AVRL161A1R1NTB - TDK Corporation
Chuo, Tokyo, Japan
CHIP VARISTOR
AVRL161A1R1NTB
CHIP VARISTOR AVRL161A1R1NTB
L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Supplier's Site
Varistors, MOVs - 445-2565-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2565-1-ND
Varistors, MOVs 445-2565-1-ND
39V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

39V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-2565-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2565-6-ND
Varistors, MOVs 445-2565-6-ND
39V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

39V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-2565-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2565-2-ND
Varistors, MOVs 445-2565-2-ND
39V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

39V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Varistors Varistors
Product Number AVRL161A1R1NTB 445-2565-1-ND
Product Name CHIP VARISTOR Varistors, MOVs
Operating DC Voltage 39 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
 - VMO14 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 14 mm (0.5512 inch)
Mounting Option Through Hole
View Details
Varistors, MOVs - B72220P3231K101-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers