AVX Corporation Varistors, MOVs VC060330A650DP

Description
41V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Request a Quote Datasheet
Description
41V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 478-2502-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-2502-2-ND
Varistors, MOVs 478-2502-2-ND
41V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

41V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-2502-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-2502-1-ND
Varistors, MOVs 478-2502-1-ND
41V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

41V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-2502-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-2502-6-ND
Varistors, MOVs 478-2502-6-ND
41V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

41V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
VARISTOR 41V 30A 0603 - 66-VC060330A650DP - Utmel Electronic Limited
Hong Kong, China
VARISTOR 41V 30A 0603
66-VC060330A650DP
VARISTOR 41V 30A 0603 66-VC060330A650DP
VARISTOR 41V 30A 0603

VARISTOR 41V 30A 0603

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 478-2502-2-ND 66-VC060330A650DP
Product Name Varistors, MOVs VARISTOR 41V 30A 0603
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details
 - VMO14 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 14 mm (0.5512 inch)
Mounting Option Through Hole
View Details