TDK Corporation CHIP VARISTOR AVRL161A1R1NTA

Description
L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet
Description
L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIP VARISTOR - AVRL161A1R1NTA - TDK Corporation
Chuo, Tokyo, Japan
CHIP VARISTOR
AVRL161A1R1NTA
CHIP VARISTOR AVRL161A1R1NTA
L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Supplier's Site
Varistors, MOVs - 445-2564-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2564-1-ND
Varistors, MOVs 445-2564-1-ND
90V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

90V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-2564-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2564-6-ND
Varistors, MOVs 445-2564-6-ND
90V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

90V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-2564-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2564-2-ND
Varistors, MOVs 445-2564-2-ND
90V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

90V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
VARISTOR 90V 0603 - 769-AVRL161A1R1NTA - Utmel Electronic Limited
Hong Kong, China
VARISTOR 90V 0603
769-AVRL161A1R1NTA
VARISTOR 90V 0603 769-AVRL161A1R1NTA
VARISTOR 90V 0603

VARISTOR 90V 0603

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Utmel Electronic Limited
Product Category Varistors Varistors Varistors
Product Number AVRL161A1R1NTA 445-2564-1-ND 769-AVRL161A1R1NTA
Product Name CHIP VARISTOR Varistors, MOVs VARISTOR 90V 0603
Operating DC Voltage 90 volts 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Varistors, MOVs - 495-4376-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers
Varistors, MOVs - TMOV14RP115EL2T7-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
2 suppliers