TDK Corporation Varistors, MOVs B72207S0350K101

Description
56V 250A Varistor 1 Circuit Through Hole Disc 7mm
Request a Quote Datasheet
Description
56V 250A Varistor 1 Circuit Through Hole Disc 7mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-4376-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-4376-ND
Varistors, MOVs 495-4376-ND
56V 250A Varistor 1 Circuit Through Hole Disc 7mm

56V 250A Varistor 1 Circuit Through Hole Disc 7mm

Buy Now Datasheet
VARISTOR 56V 250A DISC 7MM - 258-B72207S0350K101 - Utmel Electronic Limited
Hong Kong, China
VARISTOR 56V 250A DISC 7MM
258-B72207S0350K101
VARISTOR 56V 250A DISC 7MM 258-B72207S0350K101
VARISTOR 56V 250A DISC 7MM

VARISTOR 56V 250A DISC 7MM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 495-4376-ND 258-B72207S0350K101
Product Name Varistors, MOVs VARISTOR 56V 250A DISC 7MM
Mounting Option Through Hole; Other Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 478-8703-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
3 suppliers
CHIP VARISTOR - AVRM0603C6R8NT101N - TDK Corporation
Specs
Operating DC Voltage 3.5 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers