TDK Corporation CHIP VARISTOR AVRL041E1R1NTA

Description
L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet
Description
L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIP VARISTOR - AVRL041E1R1NTA - TDK Corporation
Chuo, Tokyo, Japan
CHIP VARISTOR
AVRL041E1R1NTA
CHIP VARISTOR AVRL041E1R1NTA
L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Supplier's Site
Varistors, MOVs - 445-180977-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-180977-6-ND
Varistors, MOVs 445-180977-6-ND
39V Varistor 1 Circuit Surface Mount, MLCV 01005 (0402 Metric)

39V Varistor 1 Circuit Surface Mount, MLCV 01005 (0402 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-180977-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-180977-1-ND
Varistors, MOVs 445-180977-1-ND
39V Varistor 1 Circuit Surface Mount, MLCV 01005 (0402 Metric)

39V Varistor 1 Circuit Surface Mount, MLCV 01005 (0402 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-180977-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-180977-2-ND
Varistors, MOVs 445-180977-2-ND
39V Varistor 1 Circuit Surface Mount, MLCV 01005 (0402 Metric)

39V Varistor 1 Circuit Surface Mount, MLCV 01005 (0402 Metric)

Buy Now Datasheet
Circuit Protection - Varistors - AVRL041E1R1NTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Varistors
AVRL041E1R1NTA
Circuit Protection - Varistors AVRL041E1R1NTA
Circuit Protection - Varistors

Circuit Protection - Varistors

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Varistors Varistors Varistors
Product Number AVRL041E1R1NTA 445-180977-6-ND AVRL041E1R1NTA
Product Name CHIP VARISTOR Varistors, MOVs Circuit Protection - Varistors
Operating DC Voltage 39 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Varistors, MOVs - 495-77594-ND - DigiKey
Specs
Mounting Option Through Hole; Other
View Details
AMCV-0201 - AMCV-0201-5R5-C150N-T - Abracon, LLC
Specs
Operating DC Voltage 5.5 volts
Operating AC Voltage 4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details