TDK Corporation CHIP VARISTOR AVRL161A3R3FTA

Description
L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet
Description
L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIP VARISTOR - AVRL161A3R3FTA - TDK Corporation
Chuo, Tokyo, Japan
CHIP VARISTOR
AVRL161A3R3FTA
CHIP VARISTOR AVRL161A3R3FTA
L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS diode. Keeps symmetrical current-voltage characteristics even after electrostatic absorption. , No polarity, due to symmetrical current-voltage characteristics. Equivalent to anode common type TVS diode. , Excellent mount reliability. Good for Pb-free soldering. Adopted (Ni/Sn) electroplating. , Can replace a TVS diode + Capacitor combination. Reduced footprint and total mounting cost.

Supplier's Site
Varistors, MOVs - 445-2566-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2566-2-ND
Varistors, MOVs 445-2566-2-ND
27V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

27V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-2566-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2566-1-ND
Varistors, MOVs 445-2566-1-ND
27V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

27V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistors, MOVs - 445-2566-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
445-2566-6-ND
Varistors, MOVs 445-2566-6-ND
27V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

27V Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Varistors
AVRL161A3R3FTA
TVS/Fuse/Board Level Protection >> Varistors AVRL161A3R3FTA
10V 27V 0603 Varistors ROHS

10V 27V 0603 Varistors ROHS

Supplier's Site Datasheet
VARISTOR 27V 0603 - 769-AVRL161A3R3FTA - Utmel Electronic Limited
Hong Kong, China
VARISTOR 27V 0603
769-AVRL161A3R3FTA
VARISTOR 27V 0603 769-AVRL161A3R3FTA
VARISTOR 27V 0603

VARISTOR 27V 0603

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Varistors Varistors Varistors Varistors
Product Number AVRL161A3R3FTA 445-2566-2-ND AVRL161A3R3FTA 769-AVRL161A3R3FTA
Product Name CHIP VARISTOR Varistors, MOVs TVS/Fuse/Board Level Protection >> Varistors VARISTOR 27V 0603
Operating DC Voltage 27 volts 10 volts 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Thermally Protected Varistor Series with Indicating Lead - TMOV20RP320ML2B7 - Littelfuse, Inc.
Specs
Lead Style Radial
Mounting Option Through Hole
Operating DC Voltage 561 volts
View Details
3 suppliers