TCI, LLC (Trans-Coil International) H5 Active Harmonic Filter ALC50A00H

Description
H5 Active Harmonic Filter - ALC50A00H
Description
H5 Active Harmonic Filter - ALC50A00H

Suppliers

Company
Product
Description
Supplier Links
H5 Active Harmonic Filter - ALC50A00H - TCI, LLC (Trans-Coil International)
Milwaukee, WI, USA
H5 Active Harmonic Filter
ALC50A00H
H5 Active Harmonic Filter ALC50A00H
H5 Active Harmonic Filter - ALC50A00H

H5 Active Harmonic Filter - ALC50A00H

Supplier's Site

Technical Specifications

  TCI, LLC (Trans-Coil International)
Product Category Harmonic Filters
Product Number ALC50A00H
Product Name H5 Active Harmonic Filter
Filter Type Active
Signal Type Three Phase
THID 0.0500 to ? %
Standard Compliance IEEE519
Input Voltage 208V (optional feature); 240V (optional feature); 380V (optional feature); 480V (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Matrix® E-Series Harmonic Filter -  - MTE Corporation
Specs
Filter Type Passive
THID 8 to 12 %
Standard Compliance cUL listed to UL508 Type MAE, CSA-C22.2 No 14-95, and CE marked
View Details
HG7 Passive Harmonic Filter - HG60BW00ST - TCI, LLC (Trans-Coil International)
TCI, LLC (Trans-Coil International)
Specs
Filter Type Passive
Signal Type Three Phase
THID 0.0530 to 0.0850 %
View Details
Harmonic Filter - HF1P 0,19-230 - Block USA, Inc.
Specs
THID 10 to 18 %
Standard Compliance IEEE519; EN-61800
Input Voltage 230 V
View Details
GenMax® 3rd-Harmonic Blocking Filter for use with Multiple Paralleled Generators - HLGM0.50-48Y - Harmonics Limited
Specs
Filter Type Passive
Signal Type Three Phase
Input Voltage 110V; 208V; 240V; 480V; 480-277, 240/138, or 208/120
View Details