HG7 Passive Harmonic Filter - HG60BW00ST
| TCI, LLC (Trans-Coil International) | |
|---|---|
| Product Category | Harmonic Filters |
| Product Number | HG60BW00ST |
| Product Name | HG7 Passive Harmonic Filter |
| Filter Type | Passive |
| Signal Type | Three Phase |
| THID | 0.0530 to 0.0850 % |
| Standard Compliance | IEEE519 |