E-Z LOK E-Z LOK™ Drill - HSS - Letter I 360-I

Description
E-Z LOK™ Drill - HSS - Letter I Our standard drill for use in preparing the hole for installation Features Standard drill to prepare the hole for installation Applications: Preparing the hole for installation
Description
E-Z LOK™ Drill - HSS - Letter I Our standard drill for use in preparing the hole for installation Features Standard drill to prepare the hole for installation Applications: Preparing the hole for installation

Suppliers

Company
Product
Description
Supplier Links
E-Z LOK™ Drill - HSS - Letter I - 360-I - E-Z LOK
Gardena, CA, United States
E-Z LOK™ Drill - HSS - Letter I
360-I
E-Z LOK™ Drill - HSS - Letter I 360-I
E-Z LOK™ Drill - HSS - Letter I Our standard drill for use in preparing the hole for installation Features Standard drill to prepare the hole for installation Applications: Preparing the hole for installation

E-Z LOK™ Drill - HSS - Letter I

Our standard drill for use in preparing the hole for installation


Features

  • Standard drill to prepare the hole for installation

Applications:

  • Preparing the hole for installation
Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Drill Bits
Product Number 360-I
Product Name E-Z LOK™ Drill - HSS - Letter I
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749052 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Wood Spade Bit - 33L-1 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details