E-Z LOK E-Z LOK™ Drill - Brad Point - HSS - 15/64 360-1564BP

Description
E-Z LOK™ Drill - Brad Point - HSS - 15/64 Brad Point drills are the go-to solution for drilling clean, accurate holes in both hard and soft woods. Features Brad Point drills are a cross between a regular twist drill and a spade bit. Sharp tip at the end keeps the drill from wandering. Tip also makes it easy to accurately position the drill Can be used in either handled drill or drill press. Applications: Quickly and cleanly drilling the hole for insert installation.Â
Description
E-Z LOK™ Drill - Brad Point - HSS - 15/64 Brad Point drills are the go-to solution for drilling clean, accurate holes in both hard and soft woods. Features Brad Point drills are a cross between a regular twist drill and a spade bit. Sharp tip at the end keeps the drill from wandering. Tip also makes it easy to accurately position the drill Can be used in either handled drill or drill press. Applications: Quickly and cleanly drilling the hole for insert installation.Â

Suppliers

Company
Product
Description
Supplier Links
E-Z LOK™ Drill - Brad Point - HSS - 15/64 - 360-1564BP - E-Z LOK
Gardena, CA, United States
E-Z LOK™ Drill - Brad Point - HSS - 15/64
360-1564BP
E-Z LOK™ Drill - Brad Point - HSS - 15/64 360-1564BP
E-Z LOK™ Drill - Brad Point - HSS - 15/64 Brad Point drills are the go-to solution for drilling clean, accurate holes in both hard and soft woods. Features Brad Point drills are a cross between a regular twist drill and a spade bit. Sharp tip at the end keeps the drill from wandering. Tip also makes it easy to accurately position the drill Can be used in either handled drill or drill press. Applications: Quickly and cleanly drilling the hole for insert installation.Â

E-Z LOK™ Drill - Brad Point - HSS - 15/64

Brad Point drills are the go-to solution for drilling clean, accurate holes in both hard and soft woods.


Features

  • Brad Point drills are a cross between a regular twist drill and a spade bit.
  • Sharp tip at the end keeps the drill from wandering.
  • Tip also makes it easy to accurately position the drill
  • Can be used in either handled drill or drill press.

Applications:

Quickly and cleanly drilling the hole for insert installation.Â

Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Drill Bits
Product Number 360-1564BP
Product Name E-Z LOK™ Drill - Brad Point - HSS - 15/64
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216094 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.000 inch (127.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details