E-Z LOK E-Z LOK™ Tap - HSS - STI - Bottoming - 7/16-20 31170

Description
E-Z LOK™ Tap - HSS - STI - Bottoming - 7/16-20 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts. During insert installation, the threads cut by an STI tap form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert. E-Z LOK’s E-Z Coil™ STI taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements. Features These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired. Applications: Preparing a slightly larger thread for installation of E-Z Coil
Description
E-Z LOK™ Tap - HSS - STI - Bottoming - 7/16-20 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts. During insert installation, the threads cut by an STI tap form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert. E-Z LOK’s E-Z Coil™ STI taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements. Features These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired. Applications: Preparing a slightly larger thread for installation of E-Z Coil

Suppliers

Company
Product
Description
Supplier Links
E-Z LOK™ Tap - HSS - STI - Bottoming - 7/16-20 - 31170 - E-Z LOK
Gardena, CA, United States
E-Z LOK™ Tap - HSS - STI - Bottoming - 7/16-20
31170
E-Z LOK™ Tap - HSS - STI - Bottoming - 7/16-20 31170
E-Z LOK™ Tap - HSS - STI - Bottoming - 7/16-20 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts. During insert installation, the threads cut by an STI tap form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert. E-Z LOK’s E-Z Coil™ STI taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements. Features These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired. Applications: Preparing a slightly larger thread for installation of E-Z Coil

E-Z LOK™ Tap - HSS - STI - Bottoming - 7/16-20

Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts.

During insert installation, the threads cut by an STI tap form the E-Z Coil™ insert into the desired thread size. STI taps are ideal for tapping holes in softer metals that require a strong threaded insert.

E-Z LOK’s E-Z Coil™ STI taps are manufactured from high speed steel (HSS) for superior durability. We offer STI taps in a wide range of inch, metric, and spark plug sizes to meet your unique requirements.


Features

  • These are taps that will produce a larger than nominal size threaded hole to accommodate a helical screw thread insert. A variety of styles are available to tap holes in soft materials where a strong threaded insert is desired.

Applications:

  • Preparing a slightly larger thread for installation of E-Z Coil
Supplier's Site

Technical Specifications

  E-Z LOK
Product Category Taps
Product Number 31170
Product Name E-Z LOK™ Tap - HSS - STI - Bottoming - 7/16-20
Chamfer Type Bottoming Tap
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Nominal ISO Size M8
Thread Form Metric
Overall Length 2.83 inch (72 mm)
View Details
5-40 Hand Taps Machine Screw Sizes - 11710 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size # 5
View Details
M5x0.8 DIN376 Second Lead Tap - T03153S - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Plug Tap
Nominal ISO Size M5
Thread Form M
View Details
E-Z LOK™ Tap - HSS - STI - Bottoming - M36-4.0 - 42070 - E-Z LOK
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M36
Thread Form STI
View Details