TAKK Industries, Inc. Vortex Static Eliminator Blower Model 7000

Description
TAKK Vortex Blower projects a large and ultra effective stream of ionized air, eliminating costly positive and negative static electricity problems in a variety of industrial applications, including converting, plastics, textiles, printing, painting and electronic assembly. Vortex emits a high concentration of ions up to a distance of 10 feet-economically, quietly and free of emission hazards. With TAKK's superior performing Diffused Discharge System, your machinery can be operated at optimum speeds with fewer malfunctions, materials can be processed with fewer rejects and less waste, contamination of products by dust and dirt is prevented, employees are protected from shock, quality of your products is enhanced, and productivity and profits are heightened. Our units, ready to plug into AC power source, are compact and self-contained, including power supply and controls. Air velocity is created by a Centrifugal Blower; no compressed air supply is needed. The fan has variable and controllable air speedand volume. Air filtration at the fan assures a clean operation. lonization is accomplished with the same high performance ionization system found in our TAKK Model 200 Static Elimination Bar, respected throughout our industry. VORTEX Blower is designed and precision engineered to meet your needs. Our units are easy to install, easy to maintain, easy to operate, long-lasting, dependable and economical.
Description
TAKK Vortex Blower projects a large and ultra effective stream of ionized air, eliminating costly positive and negative static electricity problems in a variety of industrial applications, including converting, plastics, textiles, printing, painting and electronic assembly. Vortex emits a high concentration of ions up to a distance of 10 feet-economically, quietly and free of emission hazards. With TAKK's superior performing Diffused Discharge System, your machinery can be operated at optimum speeds with fewer malfunctions, materials can be processed with fewer rejects and less waste, contamination of products by dust and dirt is prevented, employees are protected from shock, quality of your products is enhanced, and productivity and profits are heightened. Our units, ready to plug into AC power source, are compact and self-contained, including power supply and controls. Air velocity is created by a Centrifugal Blower; no compressed air supply is needed. The fan has variable and controllable air speedand volume. Air filtration at the fan assures a clean operation. lonization is accomplished with the same high performance ionization system found in our TAKK Model 200 Static Elimination Bar, respected throughout our industry. VORTEX Blower is designed and precision engineered to meet your needs. Our units are easy to install, easy to maintain, easy to operate, long-lasting, dependable and economical.

Suppliers

Company
Product
Description
Supplier Links
Vortex Static Eliminator Blower - Model 7000 - TAKK Industries, Inc.
Cincinnati, OH, USA
Vortex Static Eliminator Blower
Model 7000
Vortex Static Eliminator Blower Model 7000
TAKK Vortex Blower projects a large and ultra effective stream of ionized air, eliminating costly positive and negative static electricity problems in a variety of industrial applications, including converting, plastics, textiles, printing, painting and electronic assembly. Vortex emits a high concentration of ions up to a distance of 10 feet-economically, quietly and free of emission hazards. With TAKK's superior performing Diffused Discharge System, your machinery can be operated at optimum speeds with fewer malfunctions, materials can be processed with fewer rejects and less waste, contamination of products by dust and dirt is prevented, employees are protected from shock, quality of your products is enhanced, and productivity and profits are heightened. Our units, ready to plug into AC power source, are compact and self-contained, including power supply and controls. Air velocity is created by a Centrifugal Blower; no compressed air supply is needed. The fan has variable and controllable air speedand volume. Air filtration at the fan assures a clean operation. lonization is accomplished with the same high performance ionization system found in our TAKK Model 200 Static Elimination Bar, respected throughout our industry. VORTEX Blower is designed and precision engineered to meet your needs. Our units are easy to install, easy to maintain, easy to operate, long-lasting, dependable and economical.

TAKK Vortex Blower projects a large and ultra effective stream of ionized air, eliminating costly positive and negative static electricity problems in a variety of industrial applications, including converting, plastics, textiles, printing, painting and electronic assembly. Vortex emits a high concentration of ions up to a distance of 10 feet-economically, quietly and free of emission hazards. With TAKK's superior performing Diffused Discharge System, your machinery can be operated at optimum speeds with fewer malfunctions, materials can be processed with fewer rejects and less waste, contamination of products by dust and dirt is prevented, employees are protected from shock, quality of your products is enhanced, and productivity and profits are heightened. Our units, ready to plug into AC power source, are compact and self-contained, including power supply and controls. Air velocity is created by a Centrifugal Blower; no compressed air supply is needed. The fan has variable and controllable air speedand volume. Air filtration at the fan assures a clean operation. lonization is accomplished with the same high performance ionization system found in our TAKK Model 200 Static Elimination Bar, respected throughout our industry. VORTEX Blower is designed and precision engineered to meet your needs. Our units are easy to install, easy to maintain, easy to operate, long-lasting, dependable and economical.

Supplier's Site

Technical Specifications

  TAKK Industries, Inc.
Product Category Ionizers and Static Eliminators
Product Number Model 7000
Product Name Vortex Static Eliminator Blower
Ionizer type Ceiling Emitter; Ionizer Bar; Blower
Length 9.38 inch (238 mm)
Width 10.19 inch (259 mm)
Depth 7.75 inch (197 mm)
Weight 6.5 lbs (2.95 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Gen4 Ionizing Point™ System Series -  - EXAIR
Specs
Ionizer type Flexible Output Nozzle
Length 5 inch (127 mm)
Width 1.5 inch (38.1 mm)
View Details
Bond-Rite® EZ Self Testing Clamps with Visual Indication -  - Newson Gale
Specs
Input Voltage Selectable 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Electro-Static Generator Bars - Model 5900-012 - TAKK Industries, Inc.
Specs
Ionizer type Ionizer Bar; Static Generator Bar
Length 12 inch (305 mm)
Width 0.7900 inch (20.07 mm)
View Details