TAKK Industries, Inc. Electro-Static Generator Bars Model 5900-012

Description
TAKK Electro-Static Generators and Generator Bars offer you a low cost method of temporary adhesion and pinning-effective, simple, clean and non-marking-through the bonding force of positive and negative ions (static electricity). Our Static Generators are available in positive (Model 7300-P) and negative (Model 7300-N) output voltage. The Static Generator Bars are available in 12, 18, 24 and 36 inch lengths. The Generator/Bar System enables you to bond similar or dissimilar materials and holds materials in place, eliminates air pockets and wrinkles in multi-layer products, prevents plastic films from wandering on rewinders or shrinking on cooling cylinders, and increase production speeds. Typical applications include Non-Adhesive Laminating, Multi-Layer Plow Feeders, Bindery Insertions, Web Splicing, Printing ESA, removing air from wicketed bags, and other applications where temporary bonding and pinning of materials is required.
Description
TAKK Electro-Static Generators and Generator Bars offer you a low cost method of temporary adhesion and pinning-effective, simple, clean and non-marking-through the bonding force of positive and negative ions (static electricity). Our Static Generators are available in positive (Model 7300-P) and negative (Model 7300-N) output voltage. The Static Generator Bars are available in 12, 18, 24 and 36 inch lengths. The Generator/Bar System enables you to bond similar or dissimilar materials and holds materials in place, eliminates air pockets and wrinkles in multi-layer products, prevents plastic films from wandering on rewinders or shrinking on cooling cylinders, and increase production speeds. Typical applications include Non-Adhesive Laminating, Multi-Layer Plow Feeders, Bindery Insertions, Web Splicing, Printing ESA, removing air from wicketed bags, and other applications where temporary bonding and pinning of materials is required.

Suppliers

Company
Product
Description
Supplier Links
Electro-Static Generator Bars - Model 5900-012 - TAKK Industries, Inc.
Cincinnati, OH, USA
Electro-Static Generator Bars
Model 5900-012
Electro-Static Generator Bars Model 5900-012
TAKK Electro-Static Generators and Generator Bars offer you a low cost method of temporary adhesion and pinning-effective, simple, clean and non-marking-through the bonding force of positive and negative ions (static electricity). Our Static Generators are available in positive (Model 7300-P) and negative (Model 7300-N) output voltage. The Static Generator Bars are available in 12, 18, 24 and 36 inch lengths. The Generator/Bar System enables you to bond similar or dissimilar materials and holds materials in place, eliminates air pockets and wrinkles in multi-layer products, prevents plastic films from wandering on rewinders or shrinking on cooling cylinders, and increase production speeds. Typical applications include Non-Adhesive Laminating, Multi-Layer Plow Feeders, Bindery Insertions, Web Splicing, Printing ESA, removing air from wicketed bags, and other applications where temporary bonding and pinning of materials is required.

TAKK Electro-Static Generators and Generator Bars offer you a low cost method of temporary adhesion and pinning-effective, simple, clean and non-marking-through the bonding force of positive and negative ions (static electricity). Our Static Generators are available in positive (Model 7300-P) and negative (Model 7300-N) output voltage. The Static Generator Bars are available in 12, 18, 24 and 36 inch lengths. The Generator/Bar System enables you to bond similar or dissimilar materials and holds materials in place, eliminates air pockets and wrinkles in multi-layer products, prevents plastic films from wandering on rewinders or shrinking on cooling cylinders, and increase production speeds. Typical applications include Non-Adhesive Laminating, Multi-Layer Plow Feeders, Bindery Insertions, Web Splicing, Printing ESA, removing air from wicketed bags, and other applications where temporary bonding and pinning of materials is required.

Supplier's Site

Technical Specifications

  TAKK Industries, Inc.
Product Category Ionizers and Static Eliminators
Product Number Model 5900-012
Product Name Electro-Static Generator Bars
Ionizer type Ionizer Bar; Static Generator Bar
Unlock Full Specs
to access all available technical data

Similar Products

Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Gen4™ Standard Ion Air Knife -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 3 to 48 inch (76.2 to 1219 mm)
Emitter material Stainless Steel
View Details
Bond-Rite REMOTE -  - Newson Gale
Specs
Input Voltage 9V Lithium Manganese ULTRALIFE U9VL-J
View Details
Ionix™ Inline Static Eliminator - 200-5 - TAKK Industries, Inc.
Specs
Ionizer type In-Line Ionizer
Width 1.25 inch (31.75 mm)
Depth 1.25 inch (31.75 mm)
View Details