TAKK Industries, Inc. IonStorm XR2 DC Pulse Bar System Model 3750

Description
TAKK's IonStorm XR2 static elimination unit is a Shockless Pulsed DC Extended Range Ionization System, made up of Model 3750 Controller and XR2 Bar. It provides a long range of Ionization at distances of 36 plus inches from target surface to eliminate your costly static electric problems. The XR2 Bar is equipped with tungsten emitters for long-life and dependable service. The emitter pins have dedicated positive and negative ion outputs and are user-replaceable. The bar is available in standard lengths of 10 inches to 100 inches in 10 inch increments. It is housed in a polymer easy-to-clean rigid body. The Model 3750 Power Controller's unique adjustability features include user-settings for frequency, voltage and polarity outputs, providing precision ionization performance to match any static challenge. It is housed in a high strength body and provides an operation error alarm indicator, rocker on/off switch, illuminated ion pulse rate, and lockable setting key-locks. The Model 3750 Controller can be operated from a remote location with integrated DIN connection. The input voltage is 115 VAC, 50/60 Hz. or 24 Volts DC - with variable shockless DC current output up to 14 Kv. Typical applications of the IonStorm XR2 include unwind/rewind, extruding, molding, sheeting, screen printing, clean room and other applications where long distance static elimination is needed without the use of forced air.
Description
TAKK's IonStorm XR2 static elimination unit is a Shockless Pulsed DC Extended Range Ionization System, made up of Model 3750 Controller and XR2 Bar. It provides a long range of Ionization at distances of 36 plus inches from target surface to eliminate your costly static electric problems. The XR2 Bar is equipped with tungsten emitters for long-life and dependable service. The emitter pins have dedicated positive and negative ion outputs and are user-replaceable. The bar is available in standard lengths of 10 inches to 100 inches in 10 inch increments. It is housed in a polymer easy-to-clean rigid body. The Model 3750 Power Controller's unique adjustability features include user-settings for frequency, voltage and polarity outputs, providing precision ionization performance to match any static challenge. It is housed in a high strength body and provides an operation error alarm indicator, rocker on/off switch, illuminated ion pulse rate, and lockable setting key-locks. The Model 3750 Controller can be operated from a remote location with integrated DIN connection. The input voltage is 115 VAC, 50/60 Hz. or 24 Volts DC - with variable shockless DC current output up to 14 Kv. Typical applications of the IonStorm XR2 include unwind/rewind, extruding, molding, sheeting, screen printing, clean room and other applications where long distance static elimination is needed without the use of forced air.

Suppliers

Company
Product
Description
Supplier Links
IonStorm XR2 DC Pulse Bar System - Model 3750 - TAKK Industries, Inc.
Cincinnati, OH, USA
IonStorm XR2 DC Pulse Bar System
Model 3750
IonStorm XR2 DC Pulse Bar System Model 3750
TAKK's IonStorm XR2 static elimination unit is a Shockless Pulsed DC Extended Range Ionization System, made up of Model 3750 Controller and XR2 Bar. It provides a long range of Ionization at distances of 36 plus inches from target surface to eliminate your costly static electric problems. The XR2 Bar is equipped with tungsten emitters for long-life and dependable service. The emitter pins have dedicated positive and negative ion outputs and are user-replaceable. The bar is available in standard lengths of 10 inches to 100 inches in 10 inch increments. It is housed in a polymer easy-to-clean rigid body. The Model 3750 Power Controller's unique adjustability features include user-settings for frequency, voltage and polarity outputs, providing precision ionization performance to match any static challenge. It is housed in a high strength body and provides an operation error alarm indicator, rocker on/off switch, illuminated ion pulse rate, and lockable setting key-locks. The Model 3750 Controller can be operated from a remote location with integrated DIN connection. The input voltage is 115 VAC, 50/60 Hz. or 24 Volts DC - with variable shockless DC current output up to 14 Kv. Typical applications of the IonStorm XR2 include unwind/rewind, extruding, molding, sheeting, screen printing, clean room and other applications where long distance static elimination is needed without the use of forced air.

TAKK's IonStorm XR2 static elimination unit is a Shockless Pulsed DC Extended Range Ionization System, made up of Model 3750 Controller and XR2 Bar. It provides a long range of Ionization at distances of 36 plus inches from target surface to eliminate your costly static electric problems. The XR2 Bar is equipped with tungsten emitters for long-life and dependable service. The emitter pins have dedicated positive and negative ion outputs and are user-replaceable. The bar is available in standard lengths of 10 inches to 100 inches in 10 inch increments. It is housed in a polymer easy-to-clean rigid body. The Model 3750 Power Controller's unique adjustability features include user-settings for frequency, voltage and polarity outputs, providing precision ionization performance to match any static challenge. It is housed in a high strength body and provides an operation error alarm indicator, rocker on/off switch, illuminated ion pulse rate, and lockable setting key-locks. The Model 3750 Controller can be operated from a remote location with integrated DIN connection. The input voltage is 115 VAC, 50/60 Hz. or 24 Volts DC - with variable shockless DC current output up to 14 Kv. Typical applications of the IonStorm XR2 include unwind/rewind, extruding, molding, sheeting, screen printing, clean room and other applications where long distance static elimination is needed without the use of forced air.

Supplier's Site

Technical Specifications

  TAKK Industries, Inc.
Product Category Ionizers and Static Eliminators
Product Number Model 3750
Product Name IonStorm XR2 DC Pulse Bar System
Ionizer type Ionizer Bar
Length 10 to 110 inch (254 to 2794 mm)
Width 2.17 inch (55.12 mm)
Depth 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gen4 Super Ion Air Wipe™ System Series -  - EXAIR
Specs
Ionizer type Circular 360° Ionized Airstream Air Wipe
Length 2 to 4 inch (50.8 to 102 mm)
Emitter material Stainless Steel
View Details
Ionisers - 3407511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Blow Off Gun; Ionized air gun
Width 6.5 inch (165 mm)
Depth 4.49 inch (114 mm)
View Details
Anti-Static Copper Tinsel - 5027 - TAKK Industries, Inc.
Specs
Ionizer type Benchtop; Induction Type Static Eliminator
Emitter specs number 0
Features Quiet Operation
View Details