TAKK Industries, Inc. Anti-Static Copper Tinsel 5027

Description
Proven through decades of success to be the most effective low cost, low maintenance passive static electricity eliminator available! TAKK tinsel is of high quality 100% copper construction. The core is made of copper wire to ensure positive grounding and strength. Fine, sharply pointed copper strands provide greater static elimination. The highly conductive strands are interspersed to maximize effectiveness, but are not so dense as to make it easy to collect dust and particles. Tinsel resists breakage, matting and shedding. It is a self-energizing, induction type (no power needed) static eliminator which does not spark or cause sparks, and can be used in hazardous conditions. Effectiveness increases as static increases. Available standard in two 1.25 inch diameter x 72 foot boxes or 504 foot bulk spools. Also custom lengths and assemblies are available. Typical applications for TAKK Anti-Static Tinsel include Printing, Textile, Converting, Plastics and anywhere there are moving webs and conveyors. Special applications include Office Machines, Fitness Equipment, Ticket Dispensers.
Description
Proven through decades of success to be the most effective low cost, low maintenance passive static electricity eliminator available! TAKK tinsel is of high quality 100% copper construction. The core is made of copper wire to ensure positive grounding and strength. Fine, sharply pointed copper strands provide greater static elimination. The highly conductive strands are interspersed to maximize effectiveness, but are not so dense as to make it easy to collect dust and particles. Tinsel resists breakage, matting and shedding. It is a self-energizing, induction type (no power needed) static eliminator which does not spark or cause sparks, and can be used in hazardous conditions. Effectiveness increases as static increases. Available standard in two 1.25 inch diameter x 72 foot boxes or 504 foot bulk spools. Also custom lengths and assemblies are available. Typical applications for TAKK Anti-Static Tinsel include Printing, Textile, Converting, Plastics and anywhere there are moving webs and conveyors. Special applications include Office Machines, Fitness Equipment, Ticket Dispensers.

Suppliers

Company
Product
Description
Supplier Links
Anti-Static Copper Tinsel - 5027 - TAKK Industries, Inc.
Cincinnati, OH, USA
Anti-Static Copper Tinsel
5027
Anti-Static Copper Tinsel 5027
Proven through decades of success to be the most effective low cost, low maintenance passive static electricity eliminator available! TAKK tinsel is of high quality 100% copper construction. The core is made of copper wire to ensure positive grounding and strength. Fine, sharply pointed copper strands provide greater static elimination. The highly conductive strands are interspersed to maximize effectiveness, but are not so dense as to make it easy to collect dust and particles. Tinsel resists breakage, matting and shedding. It is a self-energizing, induction type (no power needed) static eliminator which does not spark or cause sparks, and can be used in hazardous conditions. Effectiveness increases as static increases. Available standard in two 1.25 inch diameter x 72 foot boxes or 504 foot bulk spools. Also custom lengths and assemblies are available. Typical applications for TAKK Anti-Static Tinsel include Printing, Textile, Converting, Plastics and anywhere there are moving webs and conveyors. Special applications include Office Machines, Fitness Equipment, Ticket Dispensers.

Proven through decades of success to be the most effective low cost, low maintenance passive static electricity eliminator available! TAKK tinsel is of high quality 100% copper construction. The core is made of copper wire to ensure positive grounding and strength. Fine, sharply pointed copper strands provide greater static elimination. The highly conductive strands are interspersed to maximize effectiveness, but are not so dense as to make it easy to collect dust and particles. Tinsel resists breakage, matting and shedding. It is a self-energizing, induction type (no power needed) static eliminator which does not spark or cause sparks, and can be used in hazardous conditions. Effectiveness increases as static increases. Available standard in two 1.25 inch diameter x 72 foot boxes or 504 foot bulk spools. Also custom lengths and assemblies are available. Typical applications for TAKK Anti-Static Tinsel include Printing, Textile, Converting, Plastics and anywhere there are moving webs and conveyors. Special applications include Office Machines, Fitness Equipment, Ticket Dispensers.

Supplier's Site

Technical Specifications

  TAKK Industries, Inc.
Product Category Ionizers and Static Eliminators
Product Number 5027
Product Name Anti-Static Copper Tinsel
Ionizer type Benchtop; Induction Type Static Eliminator
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® MULTIPOINT II -  - Newson Gale
Specs
Input Voltage 110/120V or 220/240V AC
AC Input Frequency 50 Hz; 60 Hz
View Details
Curtain Air Blower - CA-60 - TAKK Industries, Inc.
TAKK Industries, Inc.
Specs
Ionizer type Benchtop (optional feature); Ceiling Emitter; Ionizer Bar
Length 60 inch (1524 mm)
Width 5.38 inch (137 mm)
View Details