T. W. Evans Cordage 4 PLY VARIEGATED BLUE & WHITE 2 LB. CONE 07-043

Description
All of our cotton wrapping twine is made from a blend of polyester and cotton. The exceptions are 3 and 4 ply which are usually all cotton. The all cotton construction may be broken by hand without cutting the hands. Polished cotton is made by finishing wrapping twine with all natural ingredients. The result is a smooth tying twine that doesn't flare or unravel when cut.
Description
All of our cotton wrapping twine is made from a blend of polyester and cotton. The exceptions are 3 and 4 ply which are usually all cotton. The all cotton construction may be broken by hand without cutting the hands. Polished cotton is made by finishing wrapping twine with all natural ingredients. The result is a smooth tying twine that doesn't flare or unravel when cut.

Suppliers

Company
Product
Description
Supplier Links
4 PLY VARIEGATED BLUE & WHITE 2 LB. CONE - 07-043 - T. W. Evans Cordage
Cranston, RI, USA
4 PLY VARIEGATED BLUE & WHITE 2 LB. CONE
07-043
4 PLY VARIEGATED BLUE & WHITE 2 LB. CONE 07-043
All of our cotton wrapping twine is made from a blend of polyester and cotton. The exceptions are 3 and 4 ply which are usually all cotton. The all cotton construction may be broken by hand without cutting the hands. Polished cotton is made by finishing wrapping twine with all natural ingredients. The result is a smooth tying twine that doesn't flare or unravel when cut.

All of our cotton wrapping twine is made from a blend of polyester and cotton. The exceptions are 3 and 4 ply which are usually all cotton. The all cotton construction may be broken by hand without cutting the hands. Polished cotton is made by finishing wrapping twine with all natural ingredients. The result is a smooth tying twine that doesn't flare or unravel when cut.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope Fittings and Cable Fittings
Product Number 07-043
Product Name 4 PLY VARIEGATED BLUE & WHITE 2 LB. CONE
Type 4 PLY VARIEGATED BLUE & WHITE 2 LB. CONE
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket G-417 RopeDiaRange 32-35 - 122103500052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.26 to 1.38 inch (32 to 35 mm)
View Details
Weld On D-Rings -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Type Mounting Bracket
Application Commercial
Length 3.5 to 5 inch (88.9 to 127 mm)
View Details
Zinc Die Cast Cable Fitting / Assembly - ZI 4-3 (1/16
Specs
Type Eye
Application Commercial; Aircraft Cable; Mining; Oil & Gas Wells; Rigging, Lashing or other Material Handling; Marine; Elevator; Power and Public Utility; Forestry; Transit; Automotive or Vehicular
Features & Approvals ISO or DIN (Metric); QS 9000
View Details
2oz WAXED SAIL KIT WITH NEEDLE - BROWN - 11411 - T. W. Evans Cordage
Specs
Type 2oz WAXED SAIL KIT WITH NEEDLE - BROWN
View Details