Synertron Technology, Inc. TWISTER Systems CI370D

Description
High Level Fan Less System Case Twister Case was featured with fanless system, simple, compact and stylish. It can be applied as Thin Client, Network device, Set-Top Box, VPN, VOIP, DVR and POS system. Major Material is Aluminum for good heat solution. Twister System Case provides 1 x 2.5" Slim HDD or 1 x 3.5" Standard HDD Space. Twister also provides 1 x PCI Slot space (with 2.5" HDD) for any function extension requirement. Features: Intel 8th / 9th Gen Coffee Lake-S i7 / i5 / i3 / Pentium / Celeron CPU Intel Q370 Chipset 2 x DDR4 SODIMM socket, Max. 32GB Multiple Independent display: HDMI, DP 9 x Intel GbE LAN, 2 x SFP Fiber, 4 x USB 3.1, 2 x COM 1 x M.2 B Key, 2 x SIM, 2 x Mini PCIe 1 x PCIe x 16 (PCIe x 16 + PCIe x 4 Signal)
Datasheet
Description
High Level Fan Less System Case Twister Case was featured with fanless system, simple, compact and stylish. It can be applied as Thin Client, Network device, Set-Top Box, VPN, VOIP, DVR and POS system. Major Material is Aluminum for good heat solution. Twister System Case provides 1 x 2.5" Slim HDD or 1 x 3.5" Standard HDD Space. Twister also provides 1 x PCI Slot space (with 2.5" HDD) for any function extension requirement. Features: Intel 8th / 9th Gen Coffee Lake-S i7 / i5 / i3 / Pentium / Celeron CPU Intel Q370 Chipset 2 x DDR4 SODIMM socket, Max. 32GB Multiple Independent display: HDMI, DP 9 x Intel GbE LAN, 2 x SFP Fiber, 4 x USB 3.1, 2 x COM 1 x M.2 B Key, 2 x SIM, 2 x Mini PCIe 1 x PCIe x 16 (PCIe x 16 + PCIe x 4 Signal)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TWISTER Systems - CI370D - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
TWISTER Systems
CI370D
TWISTER Systems CI370D
High Level Fan Less System Case Twister Case was featured with fanless system, simple, compact and stylish. It can be applied as Thin Client, Network device, Set-Top Box, VPN, VOIP, DVR and POS system. Major Material is Aluminum for good heat solution. Twister System Case provides 1 x 2.5" Slim HDD or 1 x 3.5" Standard HDD Space. Twister also provides 1 x PCI Slot space (with 2.5" HDD) for any function extension requirement. Features: Intel 8th / 9th Gen Coffee Lake-S i7 / i5 / i3 / Pentium / Celeron CPU Intel Q370 Chipset 2 x DDR4 SODIMM socket, Max. 32GB Multiple Independent display: HDMI, DP 9 x Intel GbE LAN, 2 x SFP Fiber, 4 x USB 3.1, 2 x COM 1 x M.2 B Key, 2 x SIM, 2 x Mini PCIe 1 x PCIe x 16 (PCIe x 16 + PCIe x 4 Signal)
  • High Level Fan Less System Case Twister Case was featured with fanless system, simple, compact and stylish. It can be applied as Thin Client, Network device, Set-Top Box, VPN, VOIP, DVR and POS system. Major Material is Aluminum for good heat solution. Twister System Case provides 1 x 2.5" Slim HDD or 1 x 3.5" Standard HDD Space. Twister also provides 1 x PCI Slot space (with 2.5" HDD) for any function extension requirement.

Features:

  • Intel 8th / 9th Gen Coffee Lake-S i7 / i5 / i3 / Pentium
    / Celeron CPU
  • Intel Q370 Chipset
  • 2 x DDR4 SODIMM socket, Max. 32GB
  • Multiple Independent display: HDMI, DP
  • 9 x Intel GbE LAN, 2 x SFP Fiber, 4 x USB 3.1, 2 x COM
  • 1 x M.2 B Key, 2 x SIM, 2 x Mini PCIe
  • 1 x PCIe x 16 (PCIe x 16 + PCIe x 4 Signal)
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Single Board Computers (SBC)
Product Number CI370D
Product Name TWISTER Systems
Processor / CPU 8th / 9th Gen Coffee Lake-S i7 / i5 / i3 CPU
Unlock Full Specs
to access all available technical data

Similar Products

APOLLO System - APOLLO-RS + 3I370DW - Synertron Technology, Inc.
Synertron Technology, Inc.
Specs
Processor / CPU 8th / 9th Gen Coffee Lake-S i7 / i5 / i3 CPU
Main Memory 32000 MB
View Details
Dual Intel® Core™ i7 and Kintex 7 FPGA -  - ELMA Electronic Inc.
Specs
Processor / CPU FPGA; Intel® Core™ i7 2655LE
Computer Bus VPX
CPU Speed 2200 MHz
View Details