Synertron Technology, Inc. USB Camera - HD 720P AJ9010B37

Description
720p (HD) Wide-angle, Silm Type 720p (HD) Wide-angle, Silm Type Compliant to USB 2.0 and USB Video Class (UVC) Field of View: Diagonal 100 Degree Optical Format: 1/4-inch HD CMOS Sensor Features: Compliant to USB 2.0 and USB Video Class (UVC) Support still image capture and Video Streaming Still Image Resolution : 1280x720 pixel Video Resolution : 720P Field of View : Diagonal 100 Degree Optical Format :1/4-inch HD CMOS Sensor Module Size : 60.0mm x 9.0mm x 6.2mm OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Power Supply : 5.0 VDC
Datasheet
Description
720p (HD) Wide-angle, Silm Type 720p (HD) Wide-angle, Silm Type Compliant to USB 2.0 and USB Video Class (UVC) Field of View: Diagonal 100 Degree Optical Format: 1/4-inch HD CMOS Sensor Features: Compliant to USB 2.0 and USB Video Class (UVC) Support still image capture and Video Streaming Still Image Resolution : 1280x720 pixel Video Resolution : 720P Field of View : Diagonal 100 Degree Optical Format :1/4-inch HD CMOS Sensor Module Size : 60.0mm x 9.0mm x 6.2mm OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Power Supply : 5.0 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Camera - HD 720P - AJ9010B37 - Synertron Technology, Inc.
Santa Fe Springs, CA, United States
USB Camera - HD 720P
AJ9010B37
USB Camera - HD 720P AJ9010B37
720p (HD) Wide-angle, Silm Type 720p (HD) Wide-angle, Silm Type Compliant to USB 2.0 and USB Video Class (UVC) Field of View: Diagonal 100 Degree Optical Format: 1/4-inch HD CMOS Sensor Features: Compliant to USB 2.0 and USB Video Class (UVC) Support still image capture and Video Streaming Still Image Resolution : 1280x720 pixel Video Resolution : 720P Field of View : Diagonal 100 Degree Optical Format :1/4-inch HD CMOS Sensor Module Size : 60.0mm x 9.0mm x 6.2mm OS support : WinXP/Vista/Win7/Win 8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above Power Supply : 5.0 VDC

720p (HD) Wide-angle, Silm Type

  • 720p (HD) Wide-angle, Silm Type
  • Compliant to USB 2.0 and USB Video Class (UVC)
  • Field of View: Diagonal 100 Degree
  • Optical Format: 1/4-inch HD CMOS Sensor

Features:

  • Compliant to USB 2.0 and USB Video Class (UVC)
  • Support still image capture and Video Streaming
  • Still Image Resolution : 1280x720 pixel
  • Video Resolution : 720P
  • Field of View : Diagonal 100 Degree
  • Optical Format :1/4-inch HD CMOS Sensor
  • Module Size : 60.0mm x 9.0mm x 6.2mm
  • OS support : WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above
  • Power Supply : 5.0 VDC
Supplier's Site Datasheet

Technical Specifications

  Synertron Technology, Inc.
Product Category Video Cameras
Product Number AJ9010B37
Product Name USB Camera - HD 720P
Camera Function Still; Video
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 2650213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Articulating Inspection Camera - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details