2.0M Standard
2.0M Standard Camera Module
Compliant to USB 2.0 and USB Video Class
Still Image Resolution: 2.0M pixel (1600x1200)
Image/Video Format: YUY2
Features:
Compliant to USB 2.0 and USB Video Class
Support still image capture and Video Streaming
Image/Video Format : YUY2
Still Image Resolution : 2.0M pixel(1600x1200)
Module Size : 60.0 x 8.0 x 4.4±0.2 mm
OS support : WinXP/Vista/Win7/Win
8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above
Power Supply : 3.3 & 5.0 VDC
2.0M Standard
2.0M Standard Camera Module
Compliant to USB 2.0 and USB Video Class
Still Image Resolution: 2.0M pixel (1600x1200)
Image/Video Format: YUY2
Features:
Compliant to USB 2.0 and USB Video Class
Support still image capture and Video Streaming
Image/Video Format : YUY2
Still Image Resolution : 2.0M pixel(1600x1200)
Module Size : 60.0 x 8.0 x 4.4±0.2 mm
OS support : WinXP/Vista/Win7/Win8/Win10/Win11 Linux Kernel 2.6.26 or above Android 4.0 or above