Swissbit AG Industrial M.2 SATA SSD, X-60m2 (2280), 30 GB, MLC Flash, 0°C to +70°C SFSA030GM3AA1TO-C-LB-526-STD

Description
M.2 form factor 2280 X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC Data Care Management X-60m2 durabit™, X-66m2 everbit™ NCQ and TRIM support Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 SATA SSD, X-60m2 (2280), 30 GB, MLC Flash, 0°C to +70°C - SFSA030GM3AA1TO-C-LB-526-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 SATA SSD, X-60m2 (2280), 30 GB, MLC Flash, 0°C to +70°C
SFSA030GM3AA1TO-C-LB-526-STD
Industrial M.2 SATA SSD, X-60m2 (2280), 30 GB, MLC Flash, 0°C to +70°C SFSA030GM3AA1TO-C-LB-526-STD
M.2 form factor 2280 X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC Data Care Management X-60m2 durabit™, X-66m2 everbit™ NCQ and TRIM support Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
  • M.2 form factor 2280
  • X-600m2: SLC, X-66m2: pSLC, X-60m2:MLC
  • Data Care Management
  • X-60m2 durabit™, X-66m2 everbit™
  • NCQ and TRIM support
  • Extended S.M.A.R.T. support

Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance.

The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA030GM3AA1TO-C-LB-526-STD
Product Name Industrial M.2 SATA SSD, X-60m2 (2280), 30 GB, MLC Flash, 0°C to +70°C
Memory Type MLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial BGA PCIe SSD, EN-26, 40 GB, 3D PSLC Flash, -40°C to +85°C - SFEN040GB2EC4TO-I-5E-23P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 40 GB
Transfer Speed 1180 MB/sec
View Details
Industrial CFast Card, F-66, 16 GB, PSLC Flash, -40°C to +85°C - SFCA016GH3AA2TO-I-GS-22P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 16 GB
Transfer Speed 300 MB/sec
View Details
Industrial CFexpress Card, G-20, 120 GB, 3D TLC Flash, -40°C to +85°C - SFCE120GW1EB4TO-I-5E-111-STD - Swissbit AG
Specs
Memory Type 3D TLC
Memory Size 120 GB
Transfer Speed 1190 MB/sec
View Details
2 suppliers
Industrial M.2 PCIe SSD, N-26m2 (2280), 80 GB, 3D PSLC Flash, -40°C to +85°C - SFPC080GM1EC4TO-I-6F-52P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 80 GB
Transfer Speed 1770 MB/sec
View Details