Swissbit AG Industrial M.2 PCIe SSD, N-26m2 (2280), 20 GB, 3D PSLC Flash, 0°C to +70°C SFPC020GM1EC2TO-C-5E-52P-STD

Description
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host Memory Buffer) AES256 Encryption / TCG Opal In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote
Description
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host Memory Buffer) AES256 Encryption / TCG Opal In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N-26m2 Series is an industrial M.2 PCIe SSD designed for embedded and industrial applications using 3D pSLC NAND flash. It supports PCIe Gen3 x4 and NVMe 1.3, with a form factor of 2230/2242/2280 (30/42/80 mm x 22 mm x 2.63 mm) and operates on a 3.3 V supply. The drive offers sequential read up to 1,781 MB/s and sequential write up to 758 MB/s, with random read and write performance up to 140,000 and 136,000 IOPS respectively. It operates across an industrial temperature range of -40 °C to 85 °C and includes Host Memory Buffer (HMB) support, End-to-End data protection, and power fail data loss protection. Data retention is rated at 10 years at life begin and 1 year at life end at 40 °C. The part is RoHS and REACH compliant, features AES256 encryption and TCG Opal on request, and includes in-field firmware update capability.

Datasheet Summary
Powered by GS/AI

The N-26m2 Series is an industrial M.2 PCIe SSD designed for embedded and industrial applications using 3D pSLC NAND flash. It supports PCIe Gen3 x4 and NVMe 1.3, with a form factor of 2230/2242/2280 (30/42/80 mm x 22 mm x 2.63 mm) and operates on a 3.3 V supply. The drive offers sequential read up to 1,781 MB/s and sequential write up to 758 MB/s, with random read and write performance up to 140,000 and 136,000 IOPS respectively. It operates across an industrial temperature range of -40 °C to 85 °C and includes Host Memory Buffer (HMB) support, End-to-End data protection, and power fail data loss protection. Data retention is rated at 10 years at life begin and 1 year at life end at 40 °C. The part is RoHS and REACH compliant, features AES256 encryption and TCG Opal on request, and includes in-field firmware update capability.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 PCIe SSD, N-26m2 (2280), 20 GB, 3D PSLC Flash, 0°C to +70°C - SFPC020GM1EC2TO-C-5E-52P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 PCIe SSD, N-26m2 (2280), 20 GB, 3D PSLC Flash, 0°C to +70°C
SFPC020GM1EC2TO-C-5E-52P-STD
Industrial M.2 PCIe SSD, N-26m2 (2280), 20 GB, 3D PSLC Flash, 0°C to +70°C SFPC020GM1EC2TO-C-5E-52P-STD
M.2 form factor 2280 to 2230 PCIe Gen3.1 / NVMe 1.3 four lanes Industrial 3D NAND TLC / pSLC Temperature range up to -40°C to 85°C DRAM-less / HMB (Host Memory Buffer) AES256 Encryption / TCG Opal In-Field Firmware Update The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications. The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications. For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.
  • M.2 form factor 2280 to 2230
  • PCIe Gen3.1 / NVMe 1.3 four lanes
  • Industrial 3D NAND TLC / pSLC
  • Temperature range up to -40°C to 85°C
  • DRAM-less / HMB (Host Memory Buffer)
  • AES256 Encryption / TCG Opal
  • In-Field Firmware Update

The PCIe interface with NVMe protocol has become the new standard for consumer, enterprise and embedded applications. Although all three use the same SSD architecture, the individual requirements differ significantly. While high capacity and speed are most important for client and enterprise applications and are addressed by the market, the resulting heat generation poses a huge challenge to embedded applications.

The necessity to adopt the new interface standard while still just requiring small capacities ask for dedicates products. Immunity against data loss at power fail is a strong requirement for embedded and enterprise applications.

For industrial and embedded markets Swissbit addresses these different needs with the N-20m2/N2000 with HMB support, low power consumption and small form factors, and with the high performance N3002 and N-30m2 with powersafe™ hardware power fail protection. They feature thermal and data care management and various security options. Both series are also available in pSLC variants with highly increased endurance. The N3202 powersafe™ is optimized for NetCom and enterprise applications that require enterprise grade endurance with a strong Swissbit typical value set.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFPC020GM1EC2TO-C-5E-52P-STD
Product Name Industrial M.2 PCIe SSD, N-26m2 (2280), 20 GB, 3D PSLC Flash, 0°C to +70°C
Memory Type Solid State Drive; 3D PSLC
Unlock Full Specs
to access all available technical data

Similar Products

Commercial PCIe SSD U.3, D1200, 15380 GB, 3D TLC Flash, 0°C to +70°C - SD1200UB15T4C-1MAA-1CA-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D TLC
Memory Size 15380 GB
Transfer Speed 6900 MB/sec
View Details
Industrial M.2 PCIe SSD, N-20m2 (2230), 15 GB, 3D TLC Flash, 0°C to +70°C - SFPC015GM1EC1TO-C-5E-A26-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D TLC
Memory Size 15 GB
Transfer Speed 297 MB/sec
View Details
Industrial M.2 PCIe SSD, N-20m2 (2230), 15 GB, 3D TLC Flash, -40°C to +85°C - SFPC015GM1EC1TO-I-5E-A16-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D TLC
Memory Size 15 GB
Transfer Speed 297 MB/sec
View Details