Swissbit AG Industrial Compact Flash Card, C-56, 16 GB, PSLC Flash, 0°C to +70°C SFCF016GH1AF2TO-C-GS-52P-STD

Description
CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications. Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications. The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles. Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance
Request a Quote
Description
CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications. Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications. The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles. Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Industrial CompactFlash™ Card, part of the C-56 Series, is a storage solution designed for embedded and industrial applications with pSLC flash technology. It features a CompactFlash Type I form factor measuring 36.4mm x 42.8mm x 3.3mm and supports up to UDMA6 interface speeds with sequential read performance up to 115 MBytes/s and sequential write performance up to 66 MBytes/s. The commercial temperature variant operates from 0 °C to 70 °C, with an operating voltage of 3.3V ± 10% or 5V ± 10%. The device complies with CFA 5.0 and ATA-7 standards in True IDE mode, offers 10 years of data retention at life begin, and includes features such as wear leveling, dynamic bad block remapping, and S.M.A.R.T. monitoring. Mean Time Between Failure exceeds 3,000,000 hours.

Datasheet Summary
Powered by GS/AI

The Industrial CompactFlash™ Card, part of the C-56 Series, is a storage solution designed for embedded and industrial applications with pSLC flash technology. It features a CompactFlash Type I form factor measuring 36.4mm x 42.8mm x 3.3mm and supports up to UDMA6 interface speeds with sequential read performance up to 115 MBytes/s and sequential write performance up to 66 MBytes/s. The commercial temperature variant operates from 0 °C to 70 °C, with an operating voltage of 3.3V ± 10% or 5V ± 10%. The device complies with CFA 5.0 and ATA-7 standards in True IDE mode, offers 10 years of data retention at life begin, and includes features such as wear leveling, dynamic bad block remapping, and S.M.A.R.T. monitoring. Mean Time Between Failure exceeds 3,000,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Industrial Compact Flash Card, C-56, 16 GB, PSLC Flash, 0°C to +70°C - SFCF016GH1AF2TO-C-GS-52P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial Compact Flash Card, C-56, 16 GB, PSLC Flash, 0°C to +70°C
SFCF016GH1AF2TO-C-GS-52P-STD
Industrial Compact Flash Card, C-56, 16 GB, PSLC Flash, 0°C to +70°C SFCF016GH1AF2TO-C-GS-52P-STD
CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications. Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications. The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles. Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance
  • CompactFlash™ Card
  • C-500: SLC, C-56: pSLC
  • Page based FTL for highest endurance and Write IOPS
  • C-56 everbit™
  • CFA 6.1 compatible, Up to UDMA6
  • Data Care Management
  • extended S.M.A.R.T. support, TRIM
  • Industrial Temperature Grade -40°C to +85°C

To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select high-quality components and apply design rules fitting the stringent requirements of our customers. Hardware and firmware were tested and qualified by our experienced technical team and features and functionality have been proven in many challenging customer applications.

Swissbit‘s CF Series C-350 and C-5×0 are offered in both, commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, providing rugged and reliable memory for a wide range of demanding use cases. They are designed to solve a broad range of concerns from compatibility, booting and Power Fail Safety to long-term supply, controlled BOM and outstanding Flash protocol handling techniques to ensure highest possible data integrity. In contrast to commonly promoted sequential performance values, Swissbit is especially focused on optimized random access speed, one of the key requirements in legacy embedded CompactFlash applications.

The C-350 CF Card ensures optimized backward compatibility to legacy systems. The series offers low densities from 32 MB to 256 MB using highly reliable SLC Flash with 100’000 program / erase cycles.

Swissbit’s most recent CF Card product families are C-500, and C-56 which are using page based Flash management and thus provide highest write IOPS rate as well as outstanding endurance

Supplier's Site Datasheet
Memory Cards - 1052-SFCF016GH1AF2TO-C-GS-52P-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CompactFlash® 16GB pSLC

Memory Card CompactFlash® 16GB pSLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCF016GH1AF2TO-C-GS-52P-STD 1052-SFCF016GH1AF2TO-C-GS-52P-STD-ND
Product Name Industrial Compact Flash Card, C-56, 16 GB, PSLC Flash, 0°C to +70°C Memory Cards
Memory Type CompactFlash®; PSLC CompactFlash®
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCF064GH1AF4TO-C-QT-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 64 GB
View Details
Industrial M.2 PCIe SSD, N-26m2 (2230), 20 GB, 3D PSLC Flash, 0°C to +70°C - SFPC020GM1EC2TO-C-5E-A2P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 20 GB
Transfer Speed 594 MB/sec
View Details
Industrial CFast Card, F-86, 80 GB, 3D PSLC Flash, 0°C to +70°C - SFCA080GH1AO1TO-C-8C-22P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 80 GB
Transfer Speed 371 MB/sec
View Details
2 suppliers