Memory Card CFast 4GB SLC
Win Source Part Number: 1243225-SFCA4096H2BV
Category: Memory Cards, Modules>Memory Cards
Series: F-240
Package: Tray
Standard Package: 1
Technology: SLC
Memory Type: CFast
Memory Size: 4GB
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8523.51.0000
Mfr: Swissbit
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Flash Memory Cards | Flash Memory Cards |
| Product Number | SFCA4096H2BV4TO-I-MS-226-STD-ND | SFCA4096H2BV4TO-I-MS-226-STD |
| Product Name | Memory Cards | Memory Cards, Modules - Memory Cards |
| Memory Type | CFast |