Swissbit AG Industrial CFast Card, F-60, 240 GB, MLC Flash, 0°C to +70°C SFCA240GH3AA2TO-C-OC-226-STD

Description
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Description
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Industrial CFast Card F-60 Series is a SATA Gen3 solid state drive in a 36.4 mm x 42.8 mm x 3.6 mm form factor, designed for embedded and industrial applications requiring high endurance and reliability. It supports capacities up to 240 GBytes, with sequential read performance up to 520 MBytes/s and sequential write performance up to 180 MBytes/s. The commercial temperature variant operates from 0 °C to 70 °C, with an operating voltage of 3.3 V ± 5%. It includes hardware ECC with up to 66 bit correction per 1 KByte page, active and passive data care management, on-board power fail protection, and S.M.A.R.T. monitoring. Endurance is rated at over 145 TeraBytes Written for embedded use. The device is backward compatible with SATA Gen2 and Gen1, and features AHCI, TRIM, and NCQ support.

Datasheet Summary
Powered by GS/AI

The Industrial CFast Card F-60 Series is a SATA Gen3 solid state drive in a 36.4 mm x 42.8 mm x 3.6 mm form factor, designed for embedded and industrial applications requiring high endurance and reliability. It supports capacities up to 240 GBytes, with sequential read performance up to 520 MBytes/s and sequential write performance up to 180 MBytes/s. The commercial temperature variant operates from 0 °C to 70 °C, with an operating voltage of 3.3 V ± 5%. It includes hardware ECC with up to 66 bit correction per 1 KByte page, active and passive data care management, on-board power fail protection, and S.M.A.R.T. monitoring. Endurance is rated at over 145 TeraBytes Written for embedded use. The device is backward compatible with SATA Gen2 and Gen1, and features AHCI, TRIM, and NCQ support.

Suppliers

Company
Product
Description
Supplier Links
Industrial CFast Card, F-60, 240 GB, MLC Flash, 0°C to +70°C - SFCA240GH3AA2TO-C-OC-226-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFast Card, F-60, 240 GB, MLC Flash, 0°C to +70°C
SFCA240GH3AA2TO-C-OC-226-STD
Industrial CFast Card, F-60, 240 GB, MLC Flash, 0°C to +70°C SFCA240GH3AA2TO-C-OC-226-STD
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
  • Smallest removable SATA SSD form factor
  • SLC, pSLC and MLC types
  • Hot plug support with full power fail data protection
  • High IOPS and low wear out for extended endurance
  • F-60 durabit™, F-66 everbit™
  • Data Care Management and S.M.A.R.T support
  • Low power consumption
  • Controlled BOM and PCN process

CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.

Supplier's Site Datasheet
Memory Cards - 1052-SFCA240GH3AA2TO-C-OC-226-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CFast 240GB MLC

Memory Card CFast 240GB MLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCA240GH3AA2TO-C-OC-226-STD 1052-SFCA240GH3AA2TO-C-OC-226-STD-ND
Product Name Industrial CFast Card, F-60, 240 GB, MLC Flash, 0°C to +70°C Memory Cards
Memory Type MLC CFast
Unlock Full Specs
to access all available technical data

Similar Products

Industrial M.2 PCIe SSD, N-20m2 (2280), 15 GB, 3D TLC Flash, -40°C to +85°C - SFPC015GM1EC1TO-I-5E-526-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D TLC
Memory Size 15 GB
Transfer Speed 297 MB/sec
View Details
Memory Cards - 1052-1368-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 16 GB
View Details
Industrial M.2 PCIe SSD, N-26m2 (2230), 5 GB, 3D PSLC Flash, -40°C to +85°C - SFPC005GM1EC1TO-I-5E-A2P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 5 GB
Transfer Speed 297 MB/sec
View Details