Swissbit AG Industrial CFast Card, F-50, 128 GB, MLC Flash, -40°C to +85°C SFCA128GH2AD4TO-I-LT-236-STD

Description
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote Datasheet
Description
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial CFast Card, F-50, 128 GB, MLC Flash, -40°C to +85°C - SFCA128GH2AD4TO-I-LT-236-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFast Card, F-50, 128 GB, MLC Flash, -40°C to +85°C
SFCA128GH2AD4TO-I-LT-236-STD
Industrial CFast Card, F-50, 128 GB, MLC Flash, -40°C to +85°C SFCA128GH2AD4TO-I-LT-236-STD
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
  • Smallest removable SATA SSD form factor
  • pSLC and MLC types
  • DRAM-less low power consumption
  • Hot plug support with full power fail data protection
  • Full capacity
  • Controlled BOM and PCN process

CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFCA128GH2AD4TO-I-LT-236-STD
Product Name Industrial CFast Card, F-50, 128 GB, MLC Flash, -40°C to +85°C
Memory Type MLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCF032GH1AF2TO-C-QT-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
View Details
Industrial BGA PCIe SSD, EN-26, 5 GB, 3D PSLC Flash, -40°C to +85°C - SFEN005GB2EC1TO-I-5E-23P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 5 GB
Transfer Speed 297 MB/sec
View Details
Industrial CFexpress Card, G-20, 240 GB, 3D TLC Flash, -40°C to +85°C - SFCE240GW1EB4TO-I-6F-111-STD - Swissbit AG
Specs
Memory Type 3D TLC
Memory Size 240 GB
Transfer Speed 1620 MB/sec
View Details
2 suppliers