Swissbit AG Industrial CFast Card, F-66, 120 GB, PSLC Flash, 0°C to +70°C SFCA120GH3AA2TO-C-OC-22P-STD

Description
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote Datasheet
Description
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial CFast Card, F-66, 120 GB, PSLC Flash, 0°C to +70°C - SFCA120GH3AA2TO-C-OC-22P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFast Card, F-66, 120 GB, PSLC Flash, 0°C to +70°C
SFCA120GH3AA2TO-C-OC-22P-STD
Industrial CFast Card, F-66, 120 GB, PSLC Flash, 0°C to +70°C SFCA120GH3AA2TO-C-OC-22P-STD
Smallest removable SATA SSD form factor SLC, pSLC and MLC types Hot plug support with full power fail data protection High IOPS and low wear out for extended endurance F-60 durabit™, F-66 everbit™ Data Care Management and S.M.A.R.T support Low power consumption Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
  • Smallest removable SATA SSD form factor
  • SLC, pSLC and MLC types
  • Hot plug support with full power fail data protection
  • High IOPS and low wear out for extended endurance
  • F-60 durabit™, F-66 everbit™
  • Data Care Management and S.M.A.R.T support
  • Low power consumption
  • Controlled BOM and PCN process

CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.

Supplier's Site Datasheet
Memory Cards - 1052-SFCA120GH3AA2TO-C-OC-22P-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CFast 120GB pSLC

Memory Card CFast 120GB pSLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCA120GH3AA2TO-C-OC-22P-STD 1052-SFCA120GH3AA2TO-C-OC-22P-STD-ND
Product Name Industrial CFast Card, F-66, 120 GB, PSLC Flash, 0°C to +70°C Memory Cards
Memory Type PSLC CFast
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-56, 16 GB, PSLC Flash, -40°C to +85°C - SFCA016GH2AD4TO-I-GS-23P-STD - Swissbit AG
Specs
Memory Type PSLC
Memory Size 16 GB
Transfer Speed 500 MB/sec
View Details
Industrial CFast Card, F-50, 256 GB, MLC Flash, 0°C to +70°C - SFCA256GH2AD4TO-C-HT-236-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 256 GB
Transfer Speed 500 MB/sec
View Details
2 suppliers
Memory Cards - 1052-SFCF008GH1AF1TO-C-GS-527-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 8 GB
View Details