Swissbit AG Industrial CFast Card, F-56, 64 GB, PSLC Flash, 0°C to +70°C SFCA064GH2AD4TO-C-LT-23P-STD

Description
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Description
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F-56 series Industrial CFast card is a SATA III 6.0 Gbit/s storage device using pSLC NAND flash, designed for embedded applications requiring high endurance and wide temperature operation. It has a CFast 2.0 form factor measuring 36.4 mm x 42.8 mm x 3.6 mm and operates at 3.3 V ± 5%. This variant supports the commercial temperature range of 0 °C to 70 °C, with sequential read performance up to 510 MBytes/s and sequential write up to 415 MBytes/s. It includes features such as power fail protection, S.M.A.R.T., TRIM, and NCQ support, with a 10-year data retention at life begin and an endurance rating of over 580 TBW for client use. The device complies with SATA Revision 3.1 and ATA/ATAPI-8 standards.

Datasheet Summary
Powered by GS/AI

The F-56 series Industrial CFast card is a SATA III 6.0 Gbit/s storage device using pSLC NAND flash, designed for embedded applications requiring high endurance and wide temperature operation. It has a CFast 2.0 form factor measuring 36.4 mm x 42.8 mm x 3.6 mm and operates at 3.3 V ± 5%. This variant supports the commercial temperature range of 0 °C to 70 °C, with sequential read performance up to 510 MBytes/s and sequential write up to 415 MBytes/s. It includes features such as power fail protection, S.M.A.R.T., TRIM, and NCQ support, with a 10-year data retention at life begin and an endurance rating of over 580 TBW for client use. The device complies with SATA Revision 3.1 and ATA/ATAPI-8 standards.

Suppliers

Company
Product
Description
Supplier Links
Industrial CFast Card, F-56, 64 GB, PSLC Flash, 0°C to +70°C - SFCA064GH2AD4TO-C-LT-23P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFast Card, F-56, 64 GB, PSLC Flash, 0°C to +70°C
SFCA064GH2AD4TO-C-LT-23P-STD
Industrial CFast Card, F-56, 64 GB, PSLC Flash, 0°C to +70°C SFCA064GH2AD4TO-C-LT-23P-STD
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
  • Smallest removable SATA SSD form factor
  • pSLC and MLC types
  • DRAM-less low power consumption
  • Hot plug support with full power fail data protection
  • Full capacity
  • Controlled BOM and PCN process

CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFCA064GH2AD4TO-C-LT-23P-STD
Product Name Industrial CFast Card, F-56, 64 GB, PSLC Flash, 0°C to +70°C
Memory Type PSLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-1243-ND - DigiKey
Specs
Memory Type CFast
Memory Size 16 GB
View Details
Industrial BGA PCIe SSD, EN-20, 60 GB, 3D TLC Flash, -40°C to +85°C - SFEN060GB2EC2TO-I-5E-221-STD - Swissbit AG
Specs
Memory Type 3D TLC
Memory Size 60 GB
Transfer Speed 594 MB/sec
View Details
Memory Cards - SFCA032GH1AA2TO-C-QC-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 32 GB
View Details
Industrial Embedded MMC, EM-20, 64 GB, MLC Flash, -40°C to +85°C - SFEM064GB1EA1TO-I-HG-121-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 64 GB
Transfer Speed 175 MB/sec
View Details