Swissbit AG Industrial CFast Card, F-50, 8 GB, MLC Flash, 0°C to +70°C SFCA008GH2AD1TO-C-GS-236-STD

Description
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote Datasheet
Description
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial CFast Card, F-50, 8 GB, MLC Flash, 0°C to +70°C - SFCA008GH2AD1TO-C-GS-236-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFast Card, F-50, 8 GB, MLC Flash, 0°C to +70°C
SFCA008GH2AD1TO-C-GS-236-STD
Industrial CFast Card, F-50, 8 GB, MLC Flash, 0°C to +70°C SFCA008GH2AD1TO-C-GS-236-STD
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
  • Smallest removable SATA SSD form factor
  • pSLC and MLC types
  • DRAM-less low power consumption
  • Hot plug support with full power fail data protection
  • Full capacity
  • Controlled BOM and PCN process

CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.

Supplier's Site Datasheet
Memory Cards - 1052-SFCA008GH2AD1TO-C-GS-236-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CFast 8GB MLC

Memory Card CFast 8GB MLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCA008GH2AD1TO-C-GS-236-STD 1052-SFCA008GH2AD1TO-C-GS-236-STD-ND
Product Name Industrial CFast Card, F-50, 8 GB, MLC Flash, 0°C to +70°C Memory Cards
Memory Type MLC CFast
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCA128GH1AK1TB-I-EB-21E-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 128 GB
View Details
Memory Cards - 1052-SFCF0064H1BK1TO-C-MS-352-SMA-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 0.0640 GB
View Details
Industrial M.2 PCIe SSD, N-20m2 (2242), 15 GB, 3D TLC Flash, 0°C to +70°C - SFPC015GM1EC1TO-C-5E-126-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D TLC
Memory Size 15 GB
Transfer Speed 297 MB/sec
View Details