Swissbit AG Memory Cards SFCA008GH1AA1TO-C-DB-216-STD

Description
Memory Card CFast 8GB SLC
Request a Quote Datasheet
Description
Memory Card CFast 8GB SLC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards - SFCA008GH1AA1TO-C-DB-216-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CFast 8GB SLC

Memory Card CFast 8GB SLC

Buy Now Datasheet
Memory Cards, Modules - Memory Cards - SFCA008GH1AA1TO-C-DB-216-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SFCA008GH1AA1TO-C-DB-216-STD
Memory Cards, Modules - Memory Cards SFCA008GH1AA1TO-C-DB-216-STD
Win Source Part Number: 1243190-SFCA008GH1AA 1TO-C-DB-216-STD Category: Memory Cards, Modules>Memory Cards Series: F-600 Package: Bulk Standard Package: 1 Technology: SLC Memory Type: CFast Memory Size: 8GB Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B1A Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 605392 Base Product Number: SFCA008 Product Status: Not For New Designs

Win Source Part Number: 1243190-SFCA008GH1AA1TO-C-DB-216-STD
Category: Memory Cards, Modules>Memory Cards
Series: F-600
Package: Bulk
Standard Package: 1
Technology: SLC
Memory Type: CFast
Memory Size: 8GB
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 605392
Base Product Number: SFCA008
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCA008GH1AA1TO-C-DB-216-STD-ND SFCA008GH1AA1TO-C-DB-216-STD
Product Name Memory Cards Memory Cards, Modules - Memory Cards
Memory Type CFast
Unlock Full Specs
to access all available technical data

Similar Products

Transcend 8GB microSDHC MLC - 96FMSD-8G-CM-TR - Advantech
Specs
Memory Type MicroSD™
Memory Size 8 GB
View Details
Memory card - 758-879/000-000 - WAGO
Specs
Memory Type CompactFlash®
View Details
2 suppliers
Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD™; MicroSD™
Memory Size 32 GB
View Details
USB Sticks - 2831042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type USB
Standards and Certifications RoHS
View Details