Swissbit AG Memory Cards, Modules - Memory - Modules SDN01G64D1BJ2MT-50R

Description
Win Source Part Number: 1243333-SDN01G64D1BJ 2MT-50R Category: Memory Cards, Modules>Memory - Modules Speed: 400MT/s Package: Tray Standard Package: 100 Memory Type: DDR SDRAM Memory Size: 1GB Package / Case: 200-SODIMM ECCN: OBSOLETE Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Swissbit Other Names: 605033 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1243333-SDN01G64D1BJ 2MT-50R Category: Memory Cards, Modules>Memory - Modules Speed: 400MT/s Package: Tray Standard Package: 100 Memory Type: DDR SDRAM Memory Size: 1GB Package / Case: 200-SODIMM ECCN: OBSOLETE Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Swissbit Other Names: 605033 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Memory - Modules - SDN01G64D1BJ2MT-50R - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory - Modules
SDN01G64D1BJ2MT-50R
Memory Cards, Modules - Memory - Modules SDN01G64D1BJ2MT-50R
Win Source Part Number: 1243333-SDN01G64D1BJ 2MT-50R Category: Memory Cards, Modules>Memory - Modules Speed: 400MT/s Package: Tray Standard Package: 100 Memory Type: DDR SDRAM Memory Size: 1GB Package / Case: 200-SODIMM ECCN: OBSOLETE Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Swissbit Other Names: 605033 Product Status: Obsolete

Win Source Part Number: 1243333-SDN01G64D1BJ2MT-50R
Category: Memory Cards, Modules>Memory - Modules
Speed: 400MT/s
Package: Tray
Standard Package: 100
Memory Type: DDR SDRAM
Memory Size: 1GB
Package / Case: 200-SODIMM
ECCN: OBSOLETE
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Swissbit
Other Names: 605033
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number SDN01G64D1BJ2MT-50R
Product Name Memory Cards, Modules - Memory - Modules
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS SMART Ex i memory stick - polaris-smart-ex-i-memory-stick - BARTEC
Specs
Memory Type Memory Stick™
Memory Size 8 GB
View Details
Memory card - 758-879/000-3108 - WAGO
Specs
Memory Type SD™
View Details
3 suppliers
Industrial Compact Flash Card, C-56, 4 GB, PSLC Flash, -40°C to +85°C - SFCF4096H1AF1TO-I-GS-52P-STD - Swissbit AG
Specs
Memory Type CompactFlash®; PSLC
Memory Size 4 GB
Transfer Speed 110 MB/sec
View Details
3 suppliers
Apacer 1G CF Card with SLC Flash Wide Temperature - 96CFS-1G-ET-APU - Advantech
Specs
Memory Type SD™; CompactFlash®
Memory Size 1 GB
Transfer Speed 32 MB/sec
View Details