Swissbit AG Commercial PCIe SSD U.3, D1200, 15380 GB, 3D TLC Flash, 0°C to +70°C SD1200UB15T4C-1MAA-1CA-STD

Description
Datacenter SSD U.3 (15mm) PCIe Gen4x4, NVMe 1.4 interface Device densities 8TB and 16TB Sequential Read up to 6,900 MB/s, Random Read 4K up to 1,600k IOPS Sequential Write up to 7,000 MB/s, Random Write 4K up to 900k IOPS (16TB) Multi-namespace support up to 128 High endurance 1.5 DWPD JEDEC enterprise workload over 5 years lifetime AES 256 Data Encryption & Crypto Erase powersafe power fail protection The D1200 PCIe/NVMe SSD represents a significant leap forward in high-performance flash storage solutions. The Data Center SSD offers high reliability, ultimate performance, and low power consumption for I/O-intensive data center applications such as databases, data storage, cloud computing, and artificial intelligence. With an extended feature set that increases sequential and random write performance, peak efficiency of data center operations is ensured.
Request a Quote Datasheet
Description
Datacenter SSD U.3 (15mm) PCIe Gen4x4, NVMe 1.4 interface Device densities 8TB and 16TB Sequential Read up to 6,900 MB/s, Random Read 4K up to 1,600k IOPS Sequential Write up to 7,000 MB/s, Random Write 4K up to 900k IOPS (16TB) Multi-namespace support up to 128 High endurance 1.5 DWPD JEDEC enterprise workload over 5 years lifetime AES 256 Data Encryption & Crypto Erase powersafe power fail protection The D1200 PCIe/NVMe SSD represents a significant leap forward in high-performance flash storage solutions. The Data Center SSD offers high reliability, ultimate performance, and low power consumption for I/O-intensive data center applications such as databases, data storage, cloud computing, and artificial intelligence. With an extended feature set that increases sequential and random write performance, peak efficiency of data center operations is ensured.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial PCIe SSD U.3, D1200, 15380 GB, 3D TLC Flash, 0°C to +70°C - SD1200UB15T4C-1MAA-1CA-STD - Swissbit AG
Bronschhofen, Switzerland
Commercial PCIe SSD U.3, D1200, 15380 GB, 3D TLC Flash, 0°C to +70°C
SD1200UB15T4C-1MAA-1CA-STD
Commercial PCIe SSD U.3, D1200, 15380 GB, 3D TLC Flash, 0°C to +70°C SD1200UB15T4C-1MAA-1CA-STD
Datacenter SSD U.3 (15mm) PCIe Gen4x4, NVMe 1.4 interface Device densities 8TB and 16TB Sequential Read up to 6,900 MB/s, Random Read 4K up to 1,600k IOPS Sequential Write up to 7,000 MB/s, Random Write 4K up to 900k IOPS (16TB) Multi-namespace support up to 128 High endurance 1.5 DWPD JEDEC enterprise workload over 5 years lifetime AES 256 Data Encryption & Crypto Erase powersafe power fail protection The D1200 PCIe/NVMe SSD represents a significant leap forward in high-performance flash storage solutions. The Data Center SSD offers high reliability, ultimate performance, and low power consumption for I/O-intensive data center applications such as databases, data storage, cloud computing, and artificial intelligence. With an extended feature set that increases sequential and random write performance, peak efficiency of data center operations is ensured.
  • Datacenter SSD U.3 (15mm) PCIe Gen4x4, NVMe 1.4 interface
  • Device densities 8TB and 16TB
  • Sequential Read up to 6,900 MB/s, Random Read 4K up to 1,600k IOPS
  • Sequential Write up to 7,000 MB/s, Random Write 4K up to 900k IOPS (16TB)
  • Multi-namespace support up to 128
  • High endurance 1.5 DWPD
  • JEDEC enterprise workload over 5 years lifetime
  • AES 256 Data Encryption & Crypto Erase
  • powersafe power fail protection

The D1200 PCIe/NVMe SSD represents a significant leap forward in high-performance flash storage solutions. The Data Center SSD offers high reliability, ultimate performance, and low power consumption for I/O-intensive data center applications such as databases, data storage, cloud computing, and artificial intelligence. With an extended feature set that increases sequential and random write performance, peak efficiency of data center operations is ensured.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SD1200UB15T4C-1MAA-1CA-STD
Product Name Commercial PCIe SSD U.3, D1200, 15380 GB, 3D TLC Flash, 0°C to +70°C
Memory Type Solid State Drive; 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial CFast Card, F-86, 40 GB, 3D PSLC Flash, 0°C to +70°C - SFCA040GH1AO2TO-C-6B-22P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 40 GB
Transfer Speed 372 MB/sec
View Details
2 suppliers
Industrial CFast Card, F-50, 64 GB, MLC Flash, 0°C to +70°C - SFCA064GH2AD4TO-C-GS-236-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 64 GB
Transfer Speed 500 MB/sec
View Details
2 suppliers
Industrial CFast Card, F-800, 32 GB, SLC Flash, 0°C to +70°C - SFCA032GH1AO2TO-C-QC-226-STD - Swissbit AG
Specs
Memory Type SLC
Memory Size 32 GB
Transfer Speed 317 MB/sec
View Details
2 suppliers