High accuracy with close tolerances, left hand and metric available
| SwiftCARB | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | CMX244CB |
| Product Name | CMX Series |
| Cutter Type | Endmill |
| Geometry | Square; Radius (optional feature) |
| Cutting Ends | Single |
| Cutting Application | General Purpose; Aluminum; Plastic; Stainless; Steel; Titanium; Wood |
| Units | Fractional; Metric (optional feature) |