Our highest volume rated industrial gun. Economical solution for high volume industrial applications.
| Suttner America Company | |
|---|---|
| Product Category | Industrial Parts Washers and Cleaning Systems |
| Product Number | 203300600 |
| Product Name | ST-3300 Spray Gun |
| Machine Type | Pressure Spray Washer; Aqueous Cleaning System; (Component) |
| Temperature | 300 F (149 C) |
| Flow Rate | 27 GPM (102 L/min) |
| Pressure | 2170 psi (1527 m H2O) |