Supermicro Computer, Inc. X6DHP-8G (Available in SuperServers Only) X6DHP-8G

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 12GB DDR 333 SDRAM (or) Up to 24GB DDR 266 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual-Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 2 (x8) PCI-Express (SXB-E) or 1x 64-bit 133MHz PCI-X 1x 64-bit 100MHz PCI-X 8. IPMI 2.0 Socket 9. ATI RageXL 8MB PCI Graphics
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 12GB DDR 333 SDRAM (or) Up to 24GB DDR 266 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual-Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 2 (x8) PCI-Express (SXB-E) or 1x 64-bit 133MHz PCI-X 1x 64-bit 100MHz PCI-X 8. IPMI 2.0 Socket 9. ATI RageXL 8MB PCI Graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DHP-8G (Available in SuperServers Only) - X6DHP-8G - Supermicro Computer, Inc.
San Jose, CA, USA
X6DHP-8G (Available in SuperServers Only)
X6DHP-8G
X6DHP-8G (Available in SuperServers Only) X6DHP-8G
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 12GB DDR 333 SDRAM (or) Up to 24GB DDR 266 SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual-Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R SATA Controller 7. 2 (x8) PCI-Express (SXB-E) or 1x 64-bit 133MHz PCI-X 1x 64-bit 100MHz PCI-X 8. IPMI 2.0 Socket 9. ATI RageXL 8MB PCI Graphics

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7520 (Lindenhurst) Chipset

3. Up to 12GB DDR 333 SDRAM (or)
Up to 24GB DDR 266 SDRAM

4. Intel® 82546GB dual-port Gigabit
Ethernet Controller

5. Adaptec AIC-7902 Dual-Channel
Ultra320 SCSI

6. 2x SATA Ports via ICH5R
SATA Controller

7. 2 (x8) PCI-Express (SXB-E) or
1x 64-bit 133MHz PCI-X
1x 64-bit 100MHz PCI-X

8. IPMI 2.0 Socket

9. ATI RageXL 8MB PCI Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DHP-8G
Product Name X6DHP-8G (Available in SuperServers Only)
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Celeron Processor J1900 Mini-ITX Motherboard - IMB-150 - Industrial PC, Inc.
Specs
Processor / CPU Intel Celeron
Form Factor MiniATX
Power Connectors ATX
View Details
Industrial Micro ATX / Embedded Micro ATX Board - PEB-7704VGA - American Portwell Technology Inc.
Specs
Processor / CPU Intel Pentium M
CPU Socket Socket 478
Chipset INTEL
View Details
 - IPC-MP531R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details