Supermicro Computer, Inc. X6DH8-G2+ X6DH8-G2+

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R Controller SATA Controller 7. 2 (x8) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X 8. Zero-Channel RAID Support 9. ATI RageXL 8MB Graphics 10. IPMI 2.0 Socket
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R Controller SATA Controller 7. 2 (x8) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X 8. Zero-Channel RAID Support 9. ATI RageXL 8MB Graphics 10. IPMI 2.0 Socket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DH8-G2+ - X6DH8-G2+ - Supermicro Computer, Inc.
San Jose, CA, USA
X6DH8-G2+
X6DH8-G2+
X6DH8-G2+ X6DH8-G2+
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controller 5. Adaptec AIC-7902 Dual Channel Ultra320 SCSI 6. 2x SATA Ports via ICH5R Controller SATA Controller 7. 2 (x8) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X 8. Zero-Channel RAID Support 9. ATI RageXL 8MB Graphics 10. IPMI 2.0 Socket

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7520 (Lindenhurst) Chipset

3. Up to 16GB DDR2 400 SDRAM

4. Intel® 82546GB Dual-port Gigabit
Ethernet Controller

5. Adaptec AIC-7902 Dual Channel
Ultra320 SCSI

6. 2x SATA Ports via ICH5R Controller
SATA Controller

7. 2 (x8) & 1 (x4) PCI-Express,
1x 64-bit 133MHz PCI-X,
2x 64-bit 100MHz PCI-X

8. Zero-Channel RAID Support

9. ATI RageXL 8MB Graphics

10. IPMI 2.0 Socket

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DH8-G2+
Product Name X6DH8-G2+
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Core™ i7/i5/i3 Mini-ITX Motherboard - IMB-185 - Industrial PC, Inc.
Specs
Processor / CPU 4th Generation Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
Low Power Mini-ITX Board - WADE-8072 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI; PCI Express; Mini-PCIe
View Details
 - IPC-MP472R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron
Chipset INTEL
Processor Speed 0.6000 to 1 GHz
View Details