Supermicro Computer, Inc. X6DAT-G X6DAT-G

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.8 GHz, 800 MHz FSB. 2. Intel® E7525 Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Intel® 82541PI Single-port Gigabit Ethernet Controller 5. 4x SATA Ports via Adaptec Controller 2x SATA Ports via Intel 6300ESB On-chip SATA Controller 6. 1 (x16) & 1 (x8) on a (x16) PCI-Express, 2x 64-bit, 66MHz, PCI-X, 2x 32-bit, 33MHz PCI 7. AC'97 Audio, 6-channel Sound 8. Fan speed control for low noise
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.8 GHz, 800 MHz FSB. 2. Intel® E7525 Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Intel® 82541PI Single-port Gigabit Ethernet Controller 5. 4x SATA Ports via Adaptec Controller 2x SATA Ports via Intel 6300ESB On-chip SATA Controller 6. 1 (x16) & 1 (x8) on a (x16) PCI-Express, 2x 64-bit, 66MHz, PCI-X, 2x 32-bit, 33MHz PCI 7. AC'97 Audio, 6-channel Sound 8. Fan speed control for low noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DAT-G - X6DAT-G - Supermicro Computer, Inc.
San Jose, CA, USA
X6DAT-G
X6DAT-G
X6DAT-G X6DAT-G
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.8 GHz, 800 MHz FSB. 2. Intel® E7525 Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Intel® 82541PI Single-port Gigabit Ethernet Controller 5. 4x SATA Ports via Adaptec Controller 2x SATA Ports via Intel 6300ESB On-chip SATA Controller 6. 1 (x16) & 1 (x8) on a (x16) PCI-Express, 2x 64-bit, 66MHz, PCI-X, 2x 32-bit, 33MHz PCI 7. AC'97 Audio, 6-channel Sound 8. Fan speed control for low noise

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.8 GHz, 800 MHz FSB.

2. Intel® E7525 Chipset

3. Up to 16GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM

4. Intel® 82541PI Single-port Gigabit
Ethernet Controller

5. 4x SATA Ports via Adaptec Controller
2x SATA Ports via Intel 6300ESB
On-chip SATA Controller

6. 1 (x16) & 1 (x8) on a (x16)
PCI-Express,
2x 64-bit, 66MHz, PCI-X,
2x 32-bit, 33MHz PCI

7. AC'97 Audio, 6-channel Sound

8. Fan speed control for low noise

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DAT-G
Product Name X6DAT-G
Unlock Full Specs
to access all available technical data

Similar Products

 - IPC-MP532R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details
Embedded Motherboard With Socket G2 (rPGA988B) 2nd Generation for Intel Core i7/ i5/ Celeron QC/ DC Processor - EMB-QM67 - Aaeon Systems Inc.
Specs
Processor / CPU Intel Core™ i7
Chipset INTEL
Form Factor MiniATX
View Details
X5SS8-GM - X5SS8-GM - Supermicro Computer, Inc.
Supermicro Computer, Inc.
View Details