Aaeon Systems Inc. Embedded Motherboard With Socket G2 (rPGA988B) 2nd Generation for Intel Core i7/ i5/ Celeron QC/ DC Processor EMB-QM67

Description
The EMB-QM67 employs the Intel® Core™ i7/i5/Celeron® QC/DC processor up to 2.7 GHz with the Intel® Core™ i7/i5 QM67 chipset. This compact 6.7†x 6.7†(170 mm x 170mm) motherboard has a flexible operating temperature from 0~60°C and abundant peripherals to be easily embedded for industrial computing purposes. EMB-QM67 incorporates two DDR3 SODIMMs up to 8GB for system memory. Equipped with ample I/O interfaces, EMB-QM67 utilizes six USB2.0 ports, six COM ports, one printer port, one PS/2 keyboard, one PS/2 Mouse, three audio jacks, and supports a 8-bit DIO. There are two SATA II ports, two SATA III ports and one CFast™ connector for generous storage. This motherboard supports Gigabit Ethernet for faster network communication. EMB-QM67 equips one PCI-Express[x4] and one PCI-Express Mini Card for expansion to fulfill the demands of high transfer rate of industrial peripherals. The EMB-QM67 has an integrated Intel® Graphics Engine that supports simultaneous dual view displays through VGA/DVI/HDMI/LVDS. It offers resolution support up to 2048x1536 for large-sized screen applications. "This anti-vibration embedded board is an ideal solution for Industrial Control Box, Industrial Automation, Digital Signage, KIOSK, Security, Defense and Transportation to fulfill the demands of low power consumption and high performance within the embedded market for the x86 higher system performance solutions.†states Randy Chang, Product Manager of AAEON's Industrial System Division. "Furthermore, its numerous interfaces incorporate anti-shock and anti-vibration properties that are needed in Industrial applications. For instance, the PCI-Express Mini Card can support Wi-Fi modules, 3G wireless modules, GPS modules and other expansion modules for diverse demands.†Chang adds. In addition, this 2nd generation Intel® Core i7/i5/Celeron® QC/DC-based processor has been chosen for the 2012 Taiwan Excellence Award. Applications POS KIOSK Gaming Digital Signage Industrial Automation Networking Transportation Features Socket G2 (rPGA988B) 2nd Generation for Intel Core i7/ i5/Celeron QC/ DC Processor Intel QM67 204-pin Dual-Channel DDR3 1066/1333/1600 MHz SODIMM x 2, Up to 8 GB Gigabit Ethernet x 2 Intel Integrated Graphics Engine Supports Dual View by VGA, DVI, HDMI, 24-bit Dual-Channel LVDS HD Audio SATA 3.0Gb/s x 2, Support RAID 0,1,5,10 USB2.0 x 8, COM x 6 PCI-Express [x4] x 1, Mini PCIe x 1, CFast x 1, TPM x 1 (Optional)
Description
The EMB-QM67 employs the Intel® Core™ i7/i5/Celeron® QC/DC processor up to 2.7 GHz with the Intel® Core™ i7/i5 QM67 chipset. This compact 6.7†x 6.7†(170 mm x 170mm) motherboard has a flexible operating temperature from 0~60°C and abundant peripherals to be easily embedded for industrial computing purposes. EMB-QM67 incorporates two DDR3 SODIMMs up to 8GB for system memory. Equipped with ample I/O interfaces, EMB-QM67 utilizes six USB2.0 ports, six COM ports, one printer port, one PS/2 keyboard, one PS/2 Mouse, three audio jacks, and supports a 8-bit DIO. There are two SATA II ports, two SATA III ports and one CFast™ connector for generous storage. This motherboard supports Gigabit Ethernet for faster network communication. EMB-QM67 equips one PCI-Express[x4] and one PCI-Express Mini Card for expansion to fulfill the demands of high transfer rate of industrial peripherals. The EMB-QM67 has an integrated Intel® Graphics Engine that supports simultaneous dual view displays through VGA/DVI/HDMI/LVDS. It offers resolution support up to 2048x1536 for large-sized screen applications. "This anti-vibration embedded board is an ideal solution for Industrial Control Box, Industrial Automation, Digital Signage, KIOSK, Security, Defense and Transportation to fulfill the demands of low power consumption and high performance within the embedded market for the x86 higher system performance solutions.†states Randy Chang, Product Manager of AAEON's Industrial System Division. "Furthermore, its numerous interfaces incorporate anti-shock and anti-vibration properties that are needed in Industrial applications. For instance, the PCI-Express Mini Card can support Wi-Fi modules, 3G wireless modules, GPS modules and other expansion modules for diverse demands.†Chang adds. In addition, this 2nd generation Intel® Core i7/i5/Celeron® QC/DC-based processor has been chosen for the 2012 Taiwan Excellence Award. Applications POS KIOSK Gaming Digital Signage Industrial Automation Networking Transportation Features Socket G2 (rPGA988B) 2nd Generation for Intel Core i7/ i5/Celeron QC/ DC Processor Intel QM67 204-pin Dual-Channel DDR3 1066/1333/1600 MHz SODIMM x 2, Up to 8 GB Gigabit Ethernet x 2 Intel Integrated Graphics Engine Supports Dual View by VGA, DVI, HDMI, 24-bit Dual-Channel LVDS HD Audio SATA 3.0Gb/s x 2, Support RAID 0,1,5,10 USB2.0 x 8, COM x 6 PCI-Express [x4] x 1, Mini PCIe x 1, CFast x 1, TPM x 1 (Optional)

Suppliers

Company
Product
Description
Supplier Links
Embedded Motherboard With Socket G2 (rPGA988B) 2nd Generation for Intel Core i7/ i5/ Celeron QC/ DC Processor - EMB-QM67 - Aaeon Systems Inc.
Brea, CA, USA
Embedded Motherboard With Socket G2 (rPGA988B) 2nd Generation for Intel Core i7/ i5/ Celeron QC/ DC Processor
EMB-QM67
Embedded Motherboard With Socket G2 (rPGA988B) 2nd Generation for Intel Core i7/ i5/ Celeron QC/ DC Processor EMB-QM67
The EMB-QM67 employs the Intel® Core™ i7/i5/Celeron® QC/DC processor up to 2.7 GHz with the Intel® Core™ i7/i5 QM67 chipset. This compact 6.7†x 6.7†(170 mm x 170mm) motherboard has a flexible operating temperature from 0~60°C and abundant peripherals to be easily embedded for industrial computing purposes. EMB-QM67 incorporates two DDR3 SODIMMs up to 8GB for system memory. Equipped with ample I/O interfaces, EMB-QM67 utilizes six USB2.0 ports, six COM ports, one printer port, one PS/2 keyboard, one PS/2 Mouse, three audio jacks, and supports a 8-bit DIO. There are two SATA II ports, two SATA III ports and one CFast™ connector for generous storage. This motherboard supports Gigabit Ethernet for faster network communication. EMB-QM67 equips one PCI-Express[x4] and one PCI-Express Mini Card for expansion to fulfill the demands of high transfer rate of industrial peripherals. The EMB-QM67 has an integrated Intel® Graphics Engine that supports simultaneous dual view displays through VGA/DVI/HDMI/LVDS. It offers resolution support up to 2048x1536 for large-sized screen applications. "This anti-vibration embedded board is an ideal solution for Industrial Control Box, Industrial Automation, Digital Signage, KIOSK, Security, Defense and Transportation to fulfill the demands of low power consumption and high performance within the embedded market for the x86 higher system performance solutions.†states Randy Chang, Product Manager of AAEON's Industrial System Division. "Furthermore, its numerous interfaces incorporate anti-shock and anti-vibration properties that are needed in Industrial applications. For instance, the PCI-Express Mini Card can support Wi-Fi modules, 3G wireless modules, GPS modules and other expansion modules for diverse demands.†Chang adds. In addition, this 2nd generation Intel® Core i7/i5/Celeron® QC/DC-based processor has been chosen for the 2012 Taiwan Excellence Award. Applications POS KIOSK Gaming Digital Signage Industrial Automation Networking Transportation Features Socket G2 (rPGA988B) 2nd Generation for Intel Core i7/ i5/Celeron QC/ DC Processor Intel QM67 204-pin Dual-Channel DDR3 1066/1333/1600 MHz SODIMM x 2, Up to 8 GB Gigabit Ethernet x 2 Intel Integrated Graphics Engine Supports Dual View by VGA, DVI, HDMI, 24-bit Dual-Channel LVDS HD Audio SATA 3.0Gb/s x 2, Support RAID 0,1,5,10 USB2.0 x 8, COM x 6 PCI-Express [x4] x 1, Mini PCIe x 1, CFast x 1, TPM x 1 (Optional)

The EMB-QM67 employs the Intel® Core™ i7/i5/Celeron® QC/DC processor up to 2.7 GHz with the Intel® Core™ i7/i5 QM67 chipset. This compact 6.7†x 6.7†(170 mm x 170mm) motherboard has a flexible operating temperature from 0~60°C and abundant peripherals to be easily embedded for industrial computing purposes.

EMB-QM67 incorporates two DDR3 SODIMMs up to 8GB for system memory. Equipped with ample I/O interfaces, EMB-QM67 utilizes six USB2.0 ports, six COM ports, one printer port, one PS/2 keyboard, one PS/2 Mouse, three audio jacks, and supports a 8-bit DIO. There are two SATA II ports, two SATA III ports and one CFast™ connector for generous storage. This motherboard supports Gigabit Ethernet for faster network communication. EMB-QM67 equips one PCI-Express[x4] and one PCI-Express Mini Card for expansion to fulfill the demands of high transfer rate of industrial peripherals. The EMB-QM67 has an integrated Intel® Graphics Engine that supports simultaneous dual view displays through VGA/DVI/HDMI/LVDS. It offers resolution support up to 2048x1536 for large-sized screen applications.

"This anti-vibration embedded board is an ideal solution for Industrial Control Box, Industrial Automation, Digital Signage, KIOSK, Security, Defense and Transportation to fulfill the demands of low power consumption and high performance within the embedded market for the x86 higher system performance solutions.†states Randy Chang, Product Manager of AAEON's Industrial System Division. "Furthermore, its numerous interfaces incorporate anti-shock and anti-vibration properties that are needed in Industrial applications. For instance, the PCI-Express Mini Card can support Wi-Fi modules, 3G wireless modules, GPS modules and other expansion modules for diverse demands.†Chang adds. In addition, this 2nd generation Intel® Core i7/i5/Celeron® QC/DC-based processor has been chosen for the 2012 Taiwan Excellence Award.

Applications

  • POS

  • KIOSK

  • Gaming

  • Digital Signage

  • Industrial Automation

  • Networking

  • Transportation

Features

  • Socket G2 (rPGA988B) 2nd Generation for Intel Core i7/ i5/Celeron QC/ DC Processor

  • Intel QM67

  • 204-pin Dual-Channel DDR3 1066/1333/1600 MHz SODIMM x 2, Up to 8 GB

  • Gigabit Ethernet x 2

  • Intel Integrated Graphics Engine Supports Dual View by VGA, DVI, HDMI, 24-bit Dual-Channel LVDS

  • HD Audio

  • SATA 3.0Gb/s x 2, Support RAID 0,1,5,10

  • USB2.0 x 8, COM x 6

  • PCI-Express [x4] x 1, Mini PCIe x 1, CFast x 1, TPM x 1 (Optional)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Computer Motherboards
Product Number EMB-QM67
Product Name Embedded Motherboard With Socket G2 (rPGA988B) 2nd Generation for Intel Core i7/ i5/ Celeron QC/ DC Processor
Processor / CPU Intel Core™ i7
Unlock Full Specs
to access all available technical data

Similar Products

Micro-ATX Motherboard 10th Gen Intel® Xeon® Processor LGA1200 - AIMB-587QG2-00A1E - Advantech
Specs
Chipset INTEL; Intel Q470E
Form Factor MicroATX
Power Connectors ATX
View Details
Mini-ITX Pentium M Socket 479 Industrial Motherboard - CEX-i7418 - Computer Express L.L.C.
Specs
Processor / CPU Socket 479 for Intel Pentium M/Celeron M
Chipset INTEL
Bus / Standard PCI
View Details
 - IPC-MP531R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details
Embedded Motherboard With Onboard Intel® Atom™ N270 Processor - EMB-9459T - Aaeon Systems Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Form Factor MiniATX
View Details