Supermicro Computer, Inc. X6DAL-G X6DAL-G

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, Up to 3.8 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 12GB DDR 333 SDRAM (or) Up to 24GB DDR 266 SDRAM 4. Intel® 82541GI Gigabit Ethernet Controller 5. 2x SATA Ports via 6300ESB On-chip SATA Controller 6. 1 (x16) & 1 (x8) PCI-Express, 2x 64-bit 66MHz PCI-X, 2x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound 8. Fan Speed Low Noise Control
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, Up to 3.8 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 12GB DDR 333 SDRAM (or) Up to 24GB DDR 266 SDRAM 4. Intel® 82541GI Gigabit Ethernet Controller 5. 2x SATA Ports via 6300ESB On-chip SATA Controller 6. 1 (x16) & 1 (x8) PCI-Express, 2x 64-bit 66MHz PCI-X, 2x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound 8. Fan Speed Low Noise Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DAL-G - X6DAL-G - Supermicro Computer, Inc.
San Jose, CA, USA
X6DAL-G
X6DAL-G
X6DAL-G X6DAL-G
Key Features 1. Dual Intel® 64-bit Xeon® Support, Up to 3.8 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 12GB DDR 333 SDRAM (or) Up to 24GB DDR 266 SDRAM 4. Intel® 82541GI Gigabit Ethernet Controller 5. 2x SATA Ports via 6300ESB On-chip SATA Controller 6. 1 (x16) & 1 (x8) PCI-Express, 2x 64-bit 66MHz PCI-X, 2x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound 8. Fan Speed Low Noise Control

Key Features

1. Dual Intel® 64-bit Xeon® Support,
Up to 3.8 GHz, 800 MHz FSB

2. Intel® E7525 (Tumwater) Chipset

3. Up to 12GB DDR 333 SDRAM (or)
Up to 24GB DDR 266 SDRAM

4. Intel® 82541GI Gigabit Ethernet
Controller

5. 2x SATA Ports via 6300ESB
On-chip SATA Controller

6. 1 (x16) & 1 (x8) PCI-Express,
2x 64-bit 66MHz PCI-X,
2x 32-bit 33MHz PCI

7. AC'97 Audio, 6-Channel Sound

8. Fan Speed Low Noise Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DAL-G
Product Name X6DAL-G
Unlock Full Specs
to access all available technical data

Similar Products

Intel Atom™ Processors, Celeron™ Processors, and Pentium™ Processors based on the Bay Trail platform - AIMB-215L-S6B3 - Advantech
Specs
Processor / CPU Intel Celeron; Intel® Celeron® J1900
Power Connectors ATX
Processor Speed 2 GHz
View Details
Intel® Core™ i7/i5/i3 mATX Motherboard - IMB-380L - Industrial PC, Inc.
Specs
Processor / CPU Intel Celeron; 4th Generation Intel® Core™ i3/i5/i7
CPU Socket LGA Socket
Chipset INTEL
View Details
INTEL Socket 1155 Motherboard - TZ68K+ Ver. 6.x - Biostar Microtech (U.S.A) Corp.
Specs
Processor / CPU Intel® Core™ i7/i5/i3 LGA 1155
CPU Socket INTEL Socket 1155
Chipset INTEL
View Details