American Portwell Technology Inc. Low Power Mini-ITX Board WADE-8068

Description
Intel® Mini-ITX board with GME965 chipset supporting Intel® Core™ 2 Duo processor with VGA display, GbE LAN, SATA, PCI and PCI-E slot
Description
Intel® Mini-ITX board with GME965 chipset supporting Intel® Core™ 2 Duo processor with VGA display, GbE LAN, SATA, PCI and PCI-E slot
Datasheet
Datasheet Summary
Powered by GS/AI

The WADE-8068 is a Mini-ITX board designed by American Portwell Technology Inc., featuring the Intel¬Æ GME965 chipset and supporting Intel¬Æ Core,Ñ¢ 2 Duo and Celeron¬Æ M processors. It accommodates dual channel DDR2 SDRAM with a maximum capacity of 4GB across two 200-pin SO-DIMM slots. The board includes dual Gigabit Ethernet ports, one PCI slot, and one PCI-Express x1 slot, allowing for versatile expansion options. For storage, the WADE-8068 offers two Serial ATA connectors for high-speed data transfers and a Compact Flash slot. It supports dual display outputs via VGA and 24-bit LVDS, with the capability for a third display through the expansion slot. The integrated Intel¬Æ GMA X3100 graphics provide up to 384MB of video memory and support resolutions up to 2048 x 1536 for analog displays and 1600 x 1200 for digital displays. The board operates within a temperature range of 0 to 55¬8C and has a power requirement of +12V at 2.66A. It is suitable for various applications, including panel PCs, medical devices, gaming, and digital signage, due to its rich set of serial ports and expansion capabilities.

Datasheet Summary
Powered by GS/AI

The WADE-8068 is a Mini-ITX board designed by American Portwell Technology Inc., featuring the Intel¬Æ GME965 chipset and supporting Intel¬Æ Core,Ñ¢ 2 Duo and Celeron¬Æ M processors. It accommodates dual channel DDR2 SDRAM with a maximum capacity of 4GB across two 200-pin SO-DIMM slots. The board includes dual Gigabit Ethernet ports, one PCI slot, and one PCI-Express x1 slot, allowing for versatile expansion options. For storage, the WADE-8068 offers two Serial ATA connectors for high-speed data transfers and a Compact Flash slot. It supports dual display outputs via VGA and 24-bit LVDS, with the capability for a third display through the expansion slot. The integrated Intel¬Æ GMA X3100 graphics provide up to 384MB of video memory and support resolutions up to 2048 x 1536 for analog displays and 1600 x 1200 for digital displays. The board operates within a temperature range of 0 to 55¬8C and has a power requirement of +12V at 2.66A. It is suitable for various applications, including panel PCs, medical devices, gaming, and digital signage, due to its rich set of serial ports and expansion capabilities.

Suppliers

Company
Product
Description
Supplier Links
Low Power Mini-ITX Board - WADE-8068 - American Portwell Technology Inc.
Fremont, CA, USA
Low Power Mini-ITX Board
WADE-8068
Low Power Mini-ITX Board WADE-8068
Intel® Mini-ITX board with GME965 chipset supporting Intel® Core™ 2 Duo processor with VGA display, GbE LAN, SATA, PCI and PCI-E slot

Intel® Mini-ITX board with GME965 chipset supporting Intel® Core™ 2 Duo processor with VGA display, GbE LAN, SATA, PCI and PCI-E slot

Supplier's Site Datasheet

Technical Specifications

  American Portwell Technology Inc.
Product Category Computer Motherboards
Product Number WADE-8068
Product Name Low Power Mini-ITX Board
Processor / CPU Intel® Core™2 Duo; Intel Celeron M
CPU Socket Socket P
Chipset INTEL
Bus / Standard PCI; PCI Express
Form Factor MiniATX
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228VG2-00A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V1000 processor
Power Connectors AT; ATX
Processor Speed 3.8 GHz
View Details
Intel® Celeron Processor J1900 Mini-ITX Motherboard - IMB-150 - Industrial PC, Inc.
Specs
Processor / CPU Intel Celeron
Form Factor MiniATX
Power Connectors ATX
View Details
Low Power Mini-ITX Board - WADE-8066 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® Core™2 Duo; Intel Celeron M
CPU Socket Socket P
Chipset INTEL
View Details
 - IPC-MP531R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details