Supermicro Computer, Inc. X6DAE-G X6DAE-G

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Intel® 82545GM Single-port Gigabit Ethernet Controller 5. 2x SATA Ports via ICH5R SATA Controller 6. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Intel® 82545GM Single-port Gigabit Ethernet Controller 5. 2x SATA Ports via ICH5R SATA Controller 6. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DAE-G - X6DAE-G - Supermicro Computer, Inc.
San Jose, CA, USA
X6DAE-G
X6DAE-G
X6DAE-G X6DAE-G
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 (Tumwater) Chipset 3. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Intel® 82545GM Single-port Gigabit Ethernet Controller 5. 2x SATA Ports via ICH5R SATA Controller 6. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 7. AC'97 Audio, 6-Channel Sound

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7525 (Tumwater) Chipset

3. Up to 16GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM

4. Intel® 82545GM Single-port Gigabit
Ethernet Controller

5. 2x SATA Ports via ICH5R
SATA Controller

6. 1 (x16) & 1 (x4) PCI-Express,
1x 64-bit 133MHz PCI-X,
2x 64-bit 100MHz PCI-X,
1x 32-bit 33MHz PCI

7. AC'97 Audio, 6-Channel Sound

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DAE-G
Product Name X6DAE-G
Unlock Full Specs
to access all available technical data

Similar Products

AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228R2G2-01A2E - Advantech
Specs
Processor / CPU AMD RyzenTM Embedded R2514 SoC with AMD Radeon™ Graphics
Power Connectors ATX
Processor Speed 3.7 GHz
View Details
AMD Embedded Board - AMDY-7000 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU AMD® Turion-II Neo N54H/Athlon-II Neo N36L & R44L Newo Single and Dual Core
Chipset AMD
Bus / Standard PCI Express
View Details
Embedded Motherboard With Intel Core 2 Duo/ Core Duo/ Celeron M Processors - EMB-945T Rev. B - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Chipset INTEL
Form Factor MiniATX
View Details