Supermicro Computer, Inc. X6DA3-G2 X6DA3-G2

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controller 5. Adaptec AIC-9410W Serial-Attached SCSI (SAS) 6. 2x SATA Ports via ICH5R SATA Controller 7. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 8. Zero-Channel RAID Support 9. AC'97 Audio, 6-Channel Sound 10. SAS 4 + 4 Support 11. Fan Speed Control
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controller 5. Adaptec AIC-9410W Serial-Attached SCSI (SAS) 6. 2x SATA Ports via ICH5R SATA Controller 7. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 8. Zero-Channel RAID Support 9. AC'97 Audio, 6-Channel Sound 10. SAS 4 + 4 Support 11. Fan Speed Control
Datasheet
Datasheet Summary
Powered by GS/AI

The X6DA3-G2 motherboard from Supermicro Computer, Inc. supports dual Intel 64-bit Xeon processors with a maximum clock speed of 3.80 GHz and an 800 MHz front side bus. It is built on the Intel E7525 chipset and is designed for high-performance server environments. The motherboard can accommodate up to 16GB of DDR2 400 SDRAM and features an Intel 82546GB dual-port Gigabit Ethernet controller for robust networking capabilities. Additionally, the X6DA3-G2 includes an Adaptec AIC-9410W Serial-Attached SCSI (SAS) controller, providing advanced storage options with support for Zero-Channel RAID. It offers two SATA ports via the ICH5R SATA controller and multiple expansion slots, including one x16 and one x4 PCI-Express, as well as several PCI-X slots. The motherboard also features AC'97 audio support with 6-channel sound and fan speed control for efficient thermal management. This product is intended for professional installation and is suitable for applications requiring reliable performance and scalability.

Datasheet Summary
Powered by GS/AI

The X6DA3-G2 motherboard from Supermicro Computer, Inc. supports dual Intel 64-bit Xeon processors with a maximum clock speed of 3.80 GHz and an 800 MHz front side bus. It is built on the Intel E7525 chipset and is designed for high-performance server environments. The motherboard can accommodate up to 16GB of DDR2 400 SDRAM and features an Intel 82546GB dual-port Gigabit Ethernet controller for robust networking capabilities. Additionally, the X6DA3-G2 includes an Adaptec AIC-9410W Serial-Attached SCSI (SAS) controller, providing advanced storage options with support for Zero-Channel RAID. It offers two SATA ports via the ICH5R SATA controller and multiple expansion slots, including one x16 and one x4 PCI-Express, as well as several PCI-X slots. The motherboard also features AC'97 audio support with 6-channel sound and fan speed control for efficient thermal management. This product is intended for professional installation and is suitable for applications requiring reliable performance and scalability.

Suppliers

Company
Product
Description
Supplier Links
X6DA3-G2 - X6DA3-G2 - Supermicro Computer, Inc.
San Jose, CA, USA
X6DA3-G2
X6DA3-G2
X6DA3-G2 X6DA3-G2
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7525 Chipset 3. Up to 16GB DDR2 400 SDRAM 4. Intel® 82546GB Dual-port Gigabit Ethernet Controller 5. Adaptec AIC-9410W Serial-Attached SCSI (SAS) 6. 2x SATA Ports via ICH5R SATA Controller 7. 1 (x16) & 1 (x4) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X, 1x 32-bit 33MHz PCI 8. Zero-Channel RAID Support 9. AC'97 Audio, 6-Channel Sound 10. SAS 4 + 4 Support 11. Fan Speed Control

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7525 Chipset

3. Up to 16GB DDR2 400 SDRAM

4. Intel® 82546GB Dual-port Gigabit
Ethernet Controller

5. Adaptec AIC-9410W Serial-Attached
SCSI (SAS)

6. 2x SATA Ports via ICH5R
SATA Controller

7. 1 (x16) & 1 (x4) PCI-Express,
1x 64-bit 133MHz PCI-X,
2x 64-bit 100MHz PCI-X,
1x 32-bit 33MHz PCI

8. Zero-Channel RAID Support

9. AC'97 Audio, 6-Channel Sound

10. SAS 4 + 4 Support

11. Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DA3-G2
Product Name X6DA3-G2
Unlock Full Specs
to access all available technical data

Similar Products

 - EMB-LN9T - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI
View Details
Industrial ATX Motherboard - PEB-7701VLA - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel Celeron; Intel Pentium 4/Northwood, Pnetium 4 M
Chipset INTEL
Bus / Standard PCI; 1 x AGP
View Details