Supermicro Computer, Inc. X6DHR-TG (OEM Only) X6DHR-TG

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR 333MHz (or) Up to 32GB DDR 266MHz SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec 4-Port SATA Controller 6. 2x SATA Ports via ICH5R SATA Controller 7. 2 (x8) PCI-Express, 1x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 8. IPMI 2.0 Socket 9. Zero-Channel RAID Support
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR 333MHz (or) Up to 32GB DDR 266MHz SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec 4-Port SATA Controller 6. 2x SATA Ports via ICH5R SATA Controller 7. 2 (x8) PCI-Express, 1x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 8. IPMI 2.0 Socket 9. Zero-Channel RAID Support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X6DHR-TG (OEM Only) - X6DHR-TG - Supermicro Computer, Inc.
San Jose, CA, USA
X6DHR-TG (OEM Only)
X6DHR-TG
X6DHR-TG (OEM Only) X6DHR-TG
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.80 GHz, 800 MHz FSB 2. Intel® E7520 (Lindenhurst) Chipset 3. Up to 16GB DDR 333MHz (or) Up to 32GB DDR 266MHz SDRAM 4. Intel® 82546GB dual-port Gigabit Ethernet Controller 5. Adaptec 4-Port SATA Controller 6. 2x SATA Ports via ICH5R SATA Controller 7. 2 (x8) PCI-Express, 1x 64-bit 133MHz PCI-X, 1x 64-bit 100MHz PCI-X 8. IPMI 2.0 Socket 9. Zero-Channel RAID Support

Key Features

1. Dual Intel® 64-bit Xeon® Support,
up to 3.80 GHz, 800 MHz FSB

2. Intel® E7520 (Lindenhurst) Chipset

3. Up to 16GB DDR 333MHz (or)
Up to 32GB DDR 266MHz SDRAM

4. Intel® 82546GB dual-port Gigabit
Ethernet Controller

5. Adaptec 4-Port SATA Controller

6. 2x SATA Ports via ICH5R
SATA Controller

7. 2 (x8) PCI-Express,
1x 64-bit 133MHz PCI-X,
1x 64-bit 100MHz PCI-X

8. IPMI 2.0 Socket

9. Zero-Channel RAID Support

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number X6DHR-TG
Product Name X6DHR-TG (OEM Only)
Unlock Full Specs
to access all available technical data

Similar Products

10th Gen Intel® Core™ Processor LGA1200 - AIMB-287FL-00A2E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 10th generation Core™ I processor/Pentium®/Celeron® (LGA1200)
Chipset INTEL; Intel H420E
Processor Speed 1.8 to 3.8 GHz
View Details
Mini-ITX Intel Atom 230 Industrial Motherboard - CEX-i2301 - Computer Express L.L.C.
Specs
Processor / CPU Intel® AtomTM
Chipset INTEL
Bus / Standard PCI
View Details
 - IPC-MP532R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron; Intel Core™ Duo
Chipset INTEL
Processor Speed 1.46 to 2.23 GHz
View Details
Performance Mini-ITX Board - PEB-7667VG2A - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Processor / CPU Intel® Core™2 Duo; Intel® Core™2 Quad; Intel Core
CPU Socket FDLGA1156
Chipset INTEL
View Details